Coilcraft, Inc. High Power PoE Plus Signal Path Magnetics HPX2126L HPX2126LD

Description
System comprises an isolation transformer and a common mode choke DETAILS Meets all current requirements of Gigabit Ethernet PoE Plus Isolation Transformer OCL >350 µH with a 35 mA dc offset up to 70°C. Can handle current up to 800 mA Can be used with virtually all chipsets RoHS-compliant. 260°C compatible. Tin-silver-copper over tin over nickel over phos bronze terminations
Request a Quote
Description
System comprises an isolation transformer and a common mode choke DETAILS Meets all current requirements of Gigabit Ethernet PoE Plus Isolation Transformer OCL >350 µH with a 35 mA dc offset up to 70°C. Can handle current up to 800 mA Can be used with virtually all chipsets RoHS-compliant. 260°C compatible. Tin-silver-copper over tin over nickel over phos bronze terminations
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HPX2126L is a high-power PoE Plus signal path magnetic component integrating an isolation transformer and common mode choke in a single package, designed for Gigabit Ethernet applications. It has an open-circuit inductance of 850 µH at 100 kHz and 0 Adc, with a maximum DCR of 0.24 ohms per winding. The part provides 1500 Vrms isolation and can handle 1.9 A RMS current per secondary winding, causing a 20°C temperature rise from 25°C ambient. It supports a DC offset of 38 mA and can handle injected current up to 3.8 A. The component operates from -40°C to +85°C and meets IEEE 802.3af requirements for return loss, insertion loss, crosstalk, and common mode rejection. It is packaged in a tape-and-reel format compatible with EIA-481 embossed plastic tape, and features RoHS-compliant tin-silver-copper terminations. The package measures 18.29 mm x 14.22 mm x 10.80 mm max and includes a pin-1 indicator dot.

Datasheet Summary
Powered by GS/AI

The HPX2126L is a high-power PoE Plus signal path magnetic component integrating an isolation transformer and common mode choke in a single package, designed for Gigabit Ethernet applications. It has an open-circuit inductance of 850 µH at 100 kHz and 0 Adc, with a maximum DCR of 0.24 ohms per winding. The part provides 1500 Vrms isolation and can handle 1.9 A RMS current per secondary winding, causing a 20°C temperature rise from 25°C ambient. It supports a DC offset of 38 mA and can handle injected current up to 3.8 A. The component operates from -40°C to +85°C and meets IEEE 802.3af requirements for return loss, insertion loss, crosstalk, and common mode rejection. It is packaged in a tape-and-reel format compatible with EIA-481 embossed plastic tape, and features RoHS-compliant tin-silver-copper terminations. The package measures 18.29 mm x 14.22 mm x 10.80 mm max and includes a pin-1 indicator dot.

Suppliers

Company
Product
Description
Supplier Links
High Power PoE Plus Signal Path Magnetics - HPX2126L HPX2126LD - Coilcraft, Inc.
Cary, IL, USA
High Power PoE Plus Signal Path Magnetics
HPX2126L HPX2126LD
High Power PoE Plus Signal Path Magnetics HPX2126L HPX2126LD
System comprises an isolation transformer and a common mode choke DETAILS Meets all current requirements of Gigabit Ethernet PoE Plus Isolation Transformer OCL >350 µH with a 35 mA dc offset up to 70°C. Can handle current up to 800 mA Can be used with virtually all chipsets RoHS-compliant. 260°C compatible. Tin-silver-copper over tin over nickel over phos bronze terminations
  • System comprises an isolation transformer and a common mode choke DETAILS
  • Meets all current requirements of Gigabit Ethernet PoE Plus
  • Isolation Transformer OCL >350 µH with a 35 mA dc offset up to 70°C.
  • Can handle current up to 800 mA
  • Can be used with virtually all chipsets
  • RoHS-compliant. 260°C compatible. Tin-silver-copper over tin over nickel over phos bronze terminations
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Power Transformers
Product Number HPX2126L HPX2126LD
Product Name High Power PoE Plus Signal Path Magnetics
Transformer Type Isolation
Unlock Full Specs
to access all available technical data

Similar Products

CST1211 Series SMT Current Sense Transformers - CST1211-070L CST1211-070LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
LPD5010 Series Shielded Coupled Power Inductors - LPD5010-333 LPD5010-333MRC - Coilcraft, Inc.
Specs
Cooling Method Air
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
HP4 Series Hexa-Path Magnetics - HPH4-0140 HPH4-0140LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
C1023 PoE Transformer for TI LM5070 PoE Interface - C1023-AL C1023-ALD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details