Schneider Electric Junction Boxes ENN05082

Description
Schneider Electric ENN05082 Junction Box
Request a Quote
Description
Schneider Electric ENN05082 Junction Box
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Junction Boxes - 2198782 - RS Components, Ltd.
Corby, Northants, United Kingdom
Junction Boxes
2198782
Junction Boxes 2198782
Schneider Electric ENN05082 Junction Box

Schneider Electric ENN05082 Junction Box

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2198782
Product Name Junction Boxes
Type Junction Box
Length 2.56 inch (65 mm)
Width 2.56 inch (65 mm)
Depth 1.77 inch (45 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JJ7 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
4 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details