West Control Solutions Powerstack 3PH Thyristor Power Controller

Description
Benefits & Features: Suitable to drive resistive, inductive, transformer with normal resistor Two legs switching three wires loads STAR or DELTA connection Frontal Key Pad standard to configure all the internal functions and parameters. Four Analog output configuirable Six Digital input Four realay output Universal Input signal with automatic zero/span calibration. Universal Firing modes, customer configurable via Key Pad or communication port as Burst Firing or Delayed Triggering Universal Feed back modes Soft Start can be used in addition to Burst Firing and Phase Angle. Unbalanced load and Heater Break Alarm. RS 485 port. Modbus protocol Comply with EMC IP20 Protection Ideal for: Most applications including Short Wave Infrared (SWIR) & Inductive load types Specification: Up to 2700A 3, 4 & 6 wire 24Vac to 690Vac Supply 4-20mA or 0-10V DC linear inputs 10K Pot or RS485 Comms input Burst Firing Single Cycle Soft Start + Burst Firing Delayed Triggering + Burst Firing Phase Angle Soft Start + Phase Angle
Datasheet
Description
Benefits & Features: Suitable to drive resistive, inductive, transformer with normal resistor Two legs switching three wires loads STAR or DELTA connection Frontal Key Pad standard to configure all the internal functions and parameters. Four Analog output configuirable Six Digital input Four realay output Universal Input signal with automatic zero/span calibration. Universal Firing modes, customer configurable via Key Pad or communication port as Burst Firing or Delayed Triggering Universal Feed back modes Soft Start can be used in addition to Burst Firing and Phase Angle. Unbalanced load and Heater Break Alarm. RS 485 port. Modbus protocol Comply with EMC IP20 Protection Ideal for: Most applications including Short Wave Infrared (SWIR) & Inductive load types Specification: Up to 2700A 3, 4 & 6 wire 24Vac to 690Vac Supply 4-20mA or 0-10V DC linear inputs 10K Pot or RS485 Comms input Burst Firing Single Cycle Soft Start + Burst Firing Delayed Triggering + Burst Firing Phase Angle Soft Start + Phase Angle
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gurnee, IL, USA
Powerstack 3PH Thyristor Power Controller
Powerstack 3PH Thyristor Power Controller
Benefits & Features: Suitable to drive resistive, inductive, transformer with normal resistor Two legs switching three wires loads STAR or DELTA connection Frontal Key Pad standard to configure all the internal functions and parameters. Four Analog output configuirable Six Digital input Four realay output Universal Input signal with automatic zero/span calibration. Universal Firing modes, customer configurable via Key Pad or communication port as Burst Firing or Delayed Triggering Universal Feed back modes Soft Start can be used in addition to Burst Firing and Phase Angle. Unbalanced load and Heater Break Alarm. RS 485 port. Modbus protocol Comply with EMC IP20 Protection Ideal for: Most applications including Short Wave Infrared (SWIR) & Inductive load types Specification: Up to 2700A 3, 4 & 6 wire 24Vac to 690Vac Supply 4-20mA or 0-10V DC linear inputs 10K Pot or RS485 Comms input Burst Firing Single Cycle Soft Start + Burst Firing Delayed Triggering + Burst Firing Phase Angle Soft Start + Phase Angle

Benefits & Features:

  • Suitable to drive resistive, inductive, transformer with normal resistor
  • Two legs switching three wires loads STAR or DELTA connection
  • Frontal Key Pad standard to configure all the internal functions and
  • parameters.
  • Four Analog output configuirable
  • Six Digital input
  • Four realay output
  • Universal Input signal with automatic zero/span calibration.
  • Universal Firing modes, customer configurable via Key Pad or
  • communication port as Burst Firing or Delayed Triggering
  • Universal Feed back modes
  • Soft Start can be used in addition to Burst Firing and Phase Angle.
  • Unbalanced load and Heater Break Alarm.
  • RS 485 port. Modbus protocol
  • Comply with EMC
  • IP20 Protection

Ideal for:

  • Most applications including Short Wave Infrared (SWIR) & Inductive load types

Specification:

  • Up to 2700A
  • 3, 4 & 6 wire
  • 24Vac to 690Vac Supply
  • 4-20mA or 0-10V DC linear inputs
  • 10K Pot or RS485 Comms input
  • Burst Firing
  • Single Cycle
  • Soft Start + Burst Firing
  • Delayed Triggering + Burst Firing
  • Phase Angle
  • Soft Start + Phase Angle
Datasheet

Technical Specifications

  West Control Solutions
Product Category SCR Power Controllers
Product Name Powerstack 3PH Thyristor Power Controller
SCR Control Phase Angle
Operating Voltage 24 VAC - 690 VAC
Phase Three Phase (3-leg)
Maximum Current 2700 amps
Unlock Full Specs
to access all available technical data

Similar Products

SCR Power Controllers -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
SCR Control Phase Angle
Phase Single Phase; Three-Phase (2-leg); Three Phase (3-leg)
Command Signal Analog Voltage (e.g. 0-5V); Analog Current (e.g. 4-20 mA); Potentiometer
View Details
Single-Phase Thyristor Regulator - JU Series - CHINO Works America Inc.
Specs
SCR Control Phase Angle; Zero Crossing
Operating Voltage 100 to 440VAC
Phase Single Phase
View Details
R820 SCR Power Controllers -  - Viconics Technologies Inc.
Viconics Technologies Inc.
Specs
SCR Control Zero Crossing
Operating Voltage 240 - 600 VAC
Phase Single Phase (optional feature); Three-Phase (2-leg) (optional feature)
View Details
Relay S - 2PH Thyristor Power Controller -  - West Control Solutions
Specs
SCR Control Zero Crossing
Operating Voltage 24 VAC - 600 VAC
Phase Other
View Details