Schneider Electric Circuit Breakers EDB24015

Description
MINIATURE CIRCUIT BREAKER 480Y/2
Request a Quote Datasheet
Description
MINIATURE CIRCUIT BREAKER 480Y/2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-EDB24015-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-EDB24015-ND
Circuit Breakers 4008-EDB24015-ND
MINIATURE CIRCUIT BREAKER 480Y/2

MINIATURE CIRCUIT BREAKER 480Y/2

Buy Now Datasheet
Molded Case Circuit Breaker - 57465995 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
57465995
Molded Case Circuit Breaker 57465995
MINIATURE CIRCUIT BREAKER, 480Y/277V, 15A. FREE 2 YEAR RADWELL WARRANTY

MINIATURE CIRCUIT BREAKER, 480Y/277V, 15A. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Mcb, 15A, 2-Pole, Bolt On; Product Range Square D By Schneider Electric - 15B7692 - Newark, An Avnet Company
Chicago, IL, United States
Mcb, 15A, 2-Pole, Bolt On; Product Range Square D By Schneider Electric
15B7692
Mcb, 15A, 2-Pole, Bolt On; Product Range Square D By Schneider Electric 15B7692
MCB, 15A, 2-POLE, BOLT ON; Product Range:EDB Series; Current Rating:15A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:277V; Circuit Breaker Mounting:Bolt On RoHS Compliant: Yes

MCB, 15A, 2-POLE, BOLT ON; Product Range:EDB Series; Current Rating:15A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:277V; Circuit Breaker Mounting:Bolt On RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 4008-EDB24015-ND 57465995 15B7692
Product Name Circuit Breakers Molded Case Circuit Breaker Mcb, 15A, 2-Pole, Bolt On; Product Range Square D By Schneider Electric
Rated Current 15 amps 15 amps
Trip System Type Thermal Magnetic
Features Trip Indicator
Mounting Style Plug-in
Manual Actuator Type Other; (Lever)
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - Q512-ND - DigiKey
Qualtek Electronics Corp.
Specs
Rated Current 3 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Circuit Breaker - 82910050 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 8 amps
Approvals / Ratings CE
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Circuit Breakers - 486-3-128-197-ND - DigiKey
Specs
Rated Current 10 amps
Trip System Type Thermal
Features Trip Indicator
View Details
2 suppliers