SCHURTER Inc Circuit Breakers 3-128-197

Description
Circuit Breaker Thermal 10A 277V AC 32V DC Rocker Panel Mount
Request a Quote Datasheet
Description
Circuit Breaker Thermal 10A 277V AC 32V DC Rocker Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 486-3-128-197-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
486-3-128-197-ND
Circuit Breakers 486-3-128-197-ND
Circuit Breaker Thermal 10A 277V AC 32V DC Rocker Panel Mount

Circuit Breaker Thermal 10A 277V AC 32V DC Rocker Panel Mount

Buy Now Datasheet
Thermal Ckt Breaker, 10A, 1P, Panel; Product Range Schurter - 31AJ4265 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Ckt Breaker, 10A, 1P, Panel; Product Range Schurter
31AJ4265
Thermal Ckt Breaker, 10A, 1P, Panel; Product Range Schurter 31AJ4265
THERMAL CKT BREAKER, 10A, 1P, PANEL; Product Range:TA36 Rocker Series; Current Rating:10A; No. of Poles:1 Pole; Voltage Rating VDC:32V; Voltage Rating VAC:240V; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

THERMAL CKT BREAKER, 10A, 1P, PANEL; Product Range:TA36 Rocker Series; Current Rating:10A; No. of Poles:1 Pole; Voltage Rating VDC:32V; Voltage Rating VAC:240V; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 486-3-128-197-ND 31AJ4265
Product Name Circuit Breakers Thermal Ckt Breaker, 10A, 1P, Panel; Product Range Schurter
Rated Current 10 amps 10 amps
Trip System Type Thermal
Features Trip Indicator
Mounting Style Plug-in
Manual Actuator Type Rocker
Unlock Full Specs
to access all available technical data

Similar Products

QMB Series Thermal Circuit Breaker, 7A - QMB-073-00ENN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 7 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breaker - 82910080 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Approvals / Ratings CE
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Circuit Breakers - T11-818-3-181-ND - DigiKey
Specs
Rated Current 3 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details