18 3/8 INCH DIA X 22 7/8 INCH H SIZE
SILVER POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
1/2 OR 3/4 INCH HUB MOUNTING
PULSE START, ELECTRONIC BALLAST TYPE
TASK LIGHTING
METAL HALIDE LAMP TYPE
70 W LAMP WATTAGE
277 V INPUT VOLTAGE
EXTRUDED ALUMINUM HOUSING MATERIAL
CLEAR ACRYLIC REFLECTOR TYPE
CLEAR ACRYLIC REFLECTOR TYPE
ED17 MEDIUM BASE LAMP BASE
DAMP LOCATION AREA CLASSIFICATION
ACCULITE[T], JUNO[R] BRAND
WITH DECO RING
E3 MODEL
Juno Lighting Group
Done
Datasheet
Description
18 3/8 INCH DIA X 22 7/8 INCH H SIZE
SILVER POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
1/2 OR 3/4 INCH HUB MOUNTING
PULSE START, ELECTRONIC BALLAST TYPE
TASK LIGHTING
METAL HALIDE LAMP TYPE
70 W LAMP WATTAGE
277 V INPUT VOLTAGE
EXTRUDED ALUMINUM HOUSING MATERIAL
CLEAR ACRYLIC REFLECTOR TYPE
CLEAR ACRYLIC REFLECTOR TYPE
ED17 MEDIUM BASE LAMP BASE
DAMP LOCATION AREA CLASSIFICATION
ACCULITE[T], JUNO[R] BRAND
WITH DECO RING
E3 MODEL
18 3/8 INCH DIA X 22 7/8 INCH H SIZE
SILVER POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
1/2 OR 3/4 INCH HUB MOUNTING
PULSE START, ELECTRONIC BALLAST TYPE
TASK LIGHTING
METAL HALIDE LAMP TYPE
70 W LAMP WATTAGE
277 V INPUT VOLTAGE
EXTRUDED ALUMINUM HOUSING MATERIAL
CLEAR ACRYLIC REFLECTOR TYPE
CLEAR ACRYLIC REFLECTOR TYPE
ED17 MEDIUM BASE LAMP BASE
DAMP LOCATION AREA CLASSIFICATION
ACCULITE[T], JUNO[R] BRAND
WITH DECO RING
E3 MODEL