Juno Lighting Group Lighting Fixture E3132CFUNA12SRCS

Description
12 INCH DIA X 18 INCH H SIZE SILVER POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL CABLE SUSPENSION MOUNTING ELECTRONIC BALLAST TYPE 1 LAMP(S) TASK LIGHTING 4 PIN COMPACT FLUORESCENT LAMP TYPE 32 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE EXTRUDED ALUMINUM HOUSING MATERIAL CLEAR ACRYLIC REFLECTOR TYPE CLEAR ACRYLIC REFLECTOR TYPE GX24Q LAMP BASE DAMP LOCATION AREA CLASSIFICATION ACCULITE[T], JUNO[R] BRAND E3 MODEL
Datasheet
Description
12 INCH DIA X 18 INCH H SIZE SILVER POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL CABLE SUSPENSION MOUNTING ELECTRONIC BALLAST TYPE 1 LAMP(S) TASK LIGHTING 4 PIN COMPACT FLUORESCENT LAMP TYPE 32 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE EXTRUDED ALUMINUM HOUSING MATERIAL CLEAR ACRYLIC REFLECTOR TYPE CLEAR ACRYLIC REFLECTOR TYPE GX24Q LAMP BASE DAMP LOCATION AREA CLASSIFICATION ACCULITE[T], JUNO[R] BRAND E3 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - E3132CFUNA12SRCS - Juno Lighting Group
Des Plaines, IL, USA
Lighting Fixture
E3132CFUNA12SRCS
Lighting Fixture E3132CFUNA12SRCS
12 INCH DIA X 18 INCH H SIZE SILVER POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL CABLE SUSPENSION MOUNTING ELECTRONIC BALLAST TYPE 1 LAMP(S) TASK LIGHTING 4 PIN COMPACT FLUORESCENT LAMP TYPE 32 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE EXTRUDED ALUMINUM HOUSING MATERIAL CLEAR ACRYLIC REFLECTOR TYPE CLEAR ACRYLIC REFLECTOR TYPE GX24Q LAMP BASE DAMP LOCATION AREA CLASSIFICATION ACCULITE[T], JUNO[R] BRAND E3 MODEL
  • 12 INCH DIA X 18 INCH H SIZE
  • SILVER POLYESTER POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • CABLE SUSPENSION MOUNTING
  • ELECTRONIC BALLAST TYPE
  • 1 LAMP(S)
  • TASK LIGHTING
  • 4 PIN COMPACT FLUORESCENT LAMP TYPE
  • 32 W LAMP WATTAGE
  • 120 TO 277 V INPUT VOLTAGE
  • EXTRUDED ALUMINUM HOUSING MATERIAL
  • CLEAR ACRYLIC REFLECTOR TYPE
  • CLEAR ACRYLIC REFLECTOR TYPE
  • GX24Q LAMP BASE
  • DAMP LOCATION AREA CLASSIFICATION
  • ACCULITE[T], JUNO[R] BRAND
  • E3 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number E3132CFUNA12SRCS
Product Name Lighting Fixture
Lamp Type Fluorescent
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details