Juno Lighting Group Outdoor Wall Light DS150PSQTFT

Description
QUARTER SPHERE, FULL CUT OFF, SECURITY LIGHT TYPE 18 3/8 INCH W X 9 1/4 INCH D X 9 1/8 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE POLARIS[T], JUNO[R] BRAND APPLICATION WET LOCATION WITH FORWARD THROW BEAM SPREAD DS MODEL
Datasheet
Description
QUARTER SPHERE, FULL CUT OFF, SECURITY LIGHT TYPE 18 3/8 INCH W X 9 1/4 INCH D X 9 1/8 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE POLARIS[T], JUNO[R] BRAND APPLICATION WET LOCATION WITH FORWARD THROW BEAM SPREAD DS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - DS150PSQTFT - Juno Lighting Group
Des Plaines, IL, USA
Outdoor Wall Light
DS150PSQTFT
Outdoor Wall Light DS150PSQTFT
QUARTER SPHERE, FULL CUT OFF, SECURITY LIGHT TYPE 18 3/8 INCH W X 9 1/4 INCH D X 9 1/8 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE POLARIS[T], JUNO[R] BRAND APPLICATION WET LOCATION WITH FORWARD THROW BEAM SPREAD DS MODEL
  • QUARTER SPHERE, FULL CUT OFF, SECURITY LIGHT TYPE
  • 18 3/8 INCH W X 9 1/4 INCH D X 9 1/8 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE
  • ED17 MEDIUM BASE METAL HALIDE LAMP TYPE
  • 150 W LAMP WATTAGE
  • HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • TEMPERED GLASS LENS REFRACTOR/LENS TYPE
  • POLARIS[T], JUNO[R] BRAND
  • APPLICATION WET LOCATION
  • WITH FORWARD THROW BEAM SPREAD
  • DS MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number DS150PSQTFT
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details