Schneider Electric Box, Abs, 144X194X78Mm; Enclosure Type Schneider Electric DPN20/15

Description
BOX, ABS, 144X194X78MM; Enclosure Type:Junction Box; Enclosure Material:ABS; External Height - Metric:144mm; External Width - Metric:194mm; External Depth - Metric:78mm; IP Rating:IP55; Body Colour:Grey; NEMA Rating:-; External RoHS Compliant: Yes
Datasheet
Description
BOX, ABS, 144X194X78MM; Enclosure Type:Junction Box; Enclosure Material:ABS; External Height - Metric:144mm; External Width - Metric:194mm; External Depth - Metric:78mm; IP Rating:IP55; Body Colour:Grey; NEMA Rating:-; External RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box, Abs, 144X194X78Mm; Enclosure Type Schneider Electric - 66AH9636 - Newark, An Avnet Company
Chicago, IL, United States
Box, Abs, 144X194X78Mm; Enclosure Type Schneider Electric
66AH9636
Box, Abs, 144X194X78Mm; Enclosure Type Schneider Electric 66AH9636
BOX, ABS, 144X194X78MM; Enclosure Type:Junction Box; Enclosure Material:ABS; External Height - Metric:144mm; External Width - Metric:194mm; External Depth - Metric:78mm; IP Rating:IP55; Body Colour:Grey; NEMA Rating:-; External RoHS Compliant: Yes

BOX, ABS, 144X194X78MM; Enclosure Type:Junction Box; Enclosure Material:ABS; External Height - Metric:144mm; External Width - Metric:194mm; External Depth - Metric:78mm; IP Rating:IP55; Body Colour:Grey; NEMA Rating:-; External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 66AH9636
Product Name Box, Abs, 144X194X78Mm; Enclosure Type Schneider Electric
Length 5.67 inch (144 mm)
Width 7.64 inch (194 mm)
Depth 3.07 inch (78 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Arc Design Aluminum Enclosure - ALR Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Console Enclosures; PC Enclosures
Shape Rectangular
Length 1.77 to 3.94 inch (45 to 100 mm)
View Details