Juno Lighting Group Pendant Light Fixture DPENDTMP52WHO72ING9HALSNCWHA

Description
WHITE ONYX GLASS SHADE MATERIAL SATIN NICKEL FINISH 3 7/8 INCH DIA 5 1/2 INCH 72 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 40 W WATTAGE YES LAMP INCLUDED FROSTED HALOGEN LAMP TYPE G9 LAMP BASE TYPE ALFA[T], JUNO[R] BRAND STYLE DOME LAMP VOLTAGE 120 V WITH WHITE TRACK MASTER ADAPTER P52 MODEL
Datasheet
Description
WHITE ONYX GLASS SHADE MATERIAL SATIN NICKEL FINISH 3 7/8 INCH DIA 5 1/2 INCH 72 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 40 W WATTAGE YES LAMP INCLUDED FROSTED HALOGEN LAMP TYPE G9 LAMP BASE TYPE ALFA[T], JUNO[R] BRAND STYLE DOME LAMP VOLTAGE 120 V WITH WHITE TRACK MASTER ADAPTER P52 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - DPENDTMP52WHO72ING9HALSNCWHA - Juno Lighting Group
Des Plaines, IL, USA
Pendant Light Fixture
DPENDTMP52WHO72ING9HALSNCWHA
Pendant Light Fixture DPENDTMP52WHO72ING9HALSNCWHA
WHITE ONYX GLASS SHADE MATERIAL SATIN NICKEL FINISH 3 7/8 INCH DIA 5 1/2 INCH 72 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 40 W WATTAGE YES LAMP INCLUDED FROSTED HALOGEN LAMP TYPE G9 LAMP BASE TYPE ALFA[T], JUNO[R] BRAND STYLE DOME LAMP VOLTAGE 120 V WITH WHITE TRACK MASTER ADAPTER P52 MODEL
  • WHITE ONYX GLASS SHADE MATERIAL
  • SATIN NICKEL FINISH
  • 3 7/8 INCH DIA
  • 5 1/2 INCH
  • 72 INCH WIRE LENGTH
  • UL 1598, CSA C22.2, ETL APPROVAL
  • 1 LAMP(S)
  • 40 W WATTAGE
  • YES LAMP INCLUDED
  • FROSTED HALOGEN LAMP TYPE
  • G9 LAMP BASE TYPE
  • ALFA[T], JUNO[R] BRAND
  • STYLE DOME
  • LAMP VOLTAGE 120 V
  • WITH WHITE TRACK MASTER ADAPTER
  • P52 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number DPENDTMP52WHO72ING9HALSNCWHA
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details