Juno Lighting Group Pendant Light Fixture DPENDMPP38CDZ72ING9HALSNCSNA

Description
CHOCOLATE DRIZZLE GLASS SHADE MATERIAL SATIN NICKEL FINISH 4 1/2 INCH 7 1/2 INCH 72 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 40 W WATTAGE YES LAMP INCLUDED FROSTED HALOGEN LAMP TYPE G9 LAMP BASE TYPE ALFA[T], JUNO[R] BRAND STYLE DOLCE LAMP VOLTAGE 120 V WITH 4 1/2 INCH DIAMETER FLAT MONOPOINT CANOPY ADAPTER P38 MODEL
Datasheet
Description
CHOCOLATE DRIZZLE GLASS SHADE MATERIAL SATIN NICKEL FINISH 4 1/2 INCH 7 1/2 INCH 72 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 40 W WATTAGE YES LAMP INCLUDED FROSTED HALOGEN LAMP TYPE G9 LAMP BASE TYPE ALFA[T], JUNO[R] BRAND STYLE DOLCE LAMP VOLTAGE 120 V WITH 4 1/2 INCH DIAMETER FLAT MONOPOINT CANOPY ADAPTER P38 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - DPENDMPP38CDZ72ING9HALSNCSNA - Juno Lighting Group
Des Plaines, IL, USA
Pendant Light Fixture
DPENDMPP38CDZ72ING9HALSNCSNA
Pendant Light Fixture DPENDMPP38CDZ72ING9HALSNCSNA
CHOCOLATE DRIZZLE GLASS SHADE MATERIAL SATIN NICKEL FINISH 4 1/2 INCH 7 1/2 INCH 72 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 40 W WATTAGE YES LAMP INCLUDED FROSTED HALOGEN LAMP TYPE G9 LAMP BASE TYPE ALFA[T], JUNO[R] BRAND STYLE DOLCE LAMP VOLTAGE 120 V WITH 4 1/2 INCH DIAMETER FLAT MONOPOINT CANOPY ADAPTER P38 MODEL
  • CHOCOLATE DRIZZLE GLASS SHADE MATERIAL
  • SATIN NICKEL FINISH
  • 4 1/2 INCH
  • 7 1/2 INCH
  • 72 INCH WIRE LENGTH
  • UL 1598, CSA C22.2, ETL APPROVAL
  • 1 LAMP(S)
  • 40 W WATTAGE
  • YES LAMP INCLUDED
  • FROSTED HALOGEN LAMP TYPE
  • G9 LAMP BASE TYPE
  • ALFA[T], JUNO[R] BRAND
  • STYLE DOLCE
  • LAMP VOLTAGE 120 V
  • WITH 4 1/2 INCH DIAMETER FLAT MONOPOINT CANOPY ADAPTER
  • P38 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number DPENDMPP38CDZ72ING9HALSNCSNA
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 1947689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details