Juno Lighting Group High/Low Bay Fixture DL400PSQT17CLBC

Description
HIGH BAY TYPE WHITE POLYESTER POWDER COATED FINISH 25 13/16 INCH UL 1598, CSA C22.2 APPROVAL 3/4 INCH TAPPED HUB MOUNTING INTEGRAL MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED37 MOGUL BASE METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE FULLY FACETED ALUMINUM REFLECTOR TYPE 17 1/8 INCH DIA REFLECTOR SIZE DURALYTE[T], JUNO[R] BRAND WITH COATED LAMP, HINGED GLASS BOTTOM LENS ASSEMBLY DL MODEL
Datasheet
Description
HIGH BAY TYPE WHITE POLYESTER POWDER COATED FINISH 25 13/16 INCH UL 1598, CSA C22.2 APPROVAL 3/4 INCH TAPPED HUB MOUNTING INTEGRAL MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED37 MOGUL BASE METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE FULLY FACETED ALUMINUM REFLECTOR TYPE 17 1/8 INCH DIA REFLECTOR SIZE DURALYTE[T], JUNO[R] BRAND WITH COATED LAMP, HINGED GLASS BOTTOM LENS ASSEMBLY DL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High/Low Bay Fixture - DL400PSQT17CLBC - Juno Lighting Group
Des Plaines, IL, USA
High/Low Bay Fixture
DL400PSQT17CLBC
High/Low Bay Fixture DL400PSQT17CLBC
HIGH BAY TYPE WHITE POLYESTER POWDER COATED FINISH 25 13/16 INCH UL 1598, CSA C22.2 APPROVAL 3/4 INCH TAPPED HUB MOUNTING INTEGRAL MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED37 MOGUL BASE METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE FULLY FACETED ALUMINUM REFLECTOR TYPE 17 1/8 INCH DIA REFLECTOR SIZE DURALYTE[T], JUNO[R] BRAND WITH COATED LAMP, HINGED GLASS BOTTOM LENS ASSEMBLY DL MODEL
  • HIGH BAY TYPE
  • WHITE POLYESTER POWDER COATED FINISH
  • 25 13/16 INCH
  • UL 1598, CSA C22.2 APPROVAL
  • 3/4 INCH TAPPED HUB MOUNTING
  • INTEGRAL MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE
  • YES LAMP INCLUDED
  • ED37 MOGUL BASE METAL HALIDE LAMP TYPE
  • 400 W LAMP WATTAGE
  • HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V BALLAST/LINE VOLTAGE
  • FULLY FACETED ALUMINUM REFLECTOR TYPE
  • 17 1/8 INCH DIA REFLECTOR SIZE
  • DURALYTE[T], JUNO[R] BRAND
  • WITH COATED LAMP, HINGED GLASS BOTTOM LENS ASSEMBLY
  • DL MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number DL400PSQT17CLBC
Product Name High/Low Bay Fixture
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details