Schneider Electric Fuseholders DFCC3

Description
FUSEHOLDER 600V 30AMP 3POLES CC
Request a Quote Datasheet
Description
FUSEHOLDER 600V 30AMP 3POLES CC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 4008-DFCC3-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
4008-DFCC3-ND
Fuseholders 4008-DFCC3-ND
FUSEHOLDER 600V 30AMP 3POLES CC

FUSEHOLDER 600V 30AMP 3POLES CC

Buy Now Datasheet
Cartridge Fuse Holder, 30A, 3P, 600Vac Rohs Compliant Schneider Electric - 69AH7577 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse Holder, 30A, 3P, 600Vac Rohs Compliant Schneider Electric
69AH7577
Cartridge Fuse Holder, 30A, 3P, 600Vac Rohs Compliant Schneider Electric 69AH7577
CARTRIDGE FUSE HOLDER, 30A, 3P, 600VAC ROHS COMPLIANT: YES

CARTRIDGE FUSE HOLDER, 30A, 3P, 600VAC ROHS COMPLIANT: YES

Supplier's Site
Fuse Holder - 57464716 - Radwell International
Willingboro, NJ, United States
Fuse Holder
57464716
Fuse Holder 57464716
FUSE HOLDER, TESYS DF, 3-POLE, 30 AMPS, 600 VAC, 6 KV, 3 W MAX POWER DISSIPATION, TOGGLE PADLOCKABLE CONTROL, 52 MM WIDE FUSE, FOR CLASS CC FUSES, IP20 PROTECTION, SCREW TERMINALS, 35 MM DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

FUSE HOLDER, TESYS DF, 3-POLE, 30 AMPS, 600 VAC, 6 KV, 3 W MAX POWER DISSIPATION, TOGGLE PADLOCKABLE CONTROL, 52 MM WIDE FUSE, FOR CLASS CC FUSES, IP20 PROTECTION, SCREW TERMINALS, 35 MM DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number 4008-DFCC3-ND 69AH7577 57464716
Product Name Fuseholders Cartridge Fuse Holder, 30A, 3P, 600Vac Rohs Compliant Schneider Electric Fuse Holder
Rated Operating Voltage 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Drawer; 1/4 x 1-1/4 in.; 2; Fuse Drawer; For power entry modules; - 70080683 - Allied Electronics, Inc.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
View Details
2 Pole Fuse Holder - 1492-FB2J60 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 60 amps
Approvals / Ratings UL
View Details
2 suppliers
THM-Vertical Entry Maxi Auto Blade Fuse Holder - 3555-2 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 50 amps
Mounting THM
View Details
4 suppliers
Street Lighting Fuse Boxes - BM3990-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details