FUSEHOLDER 600V 30AMP 3/NPOLES 1
CARTRIDGE FUSE HOLDER, 32A, 3P+N, 690V ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Fuse Holders | Fuse Holders | Fuse Holders |
| Product Number | 4008-DF103N-ND | 482843 | 69AH7584 |
| Product Name | Fuseholders | Fuse Holders | Cartridge Fuse Holder, 32A, 3P+N, 690V Rohs Compliant Schneider Electric |
| Rated Operating Voltage | 690 volts |