Schneider Electric Terminal Block, Din Rail, 5 Position, 20-12Awg; No. Of Positions Schneider Electric DB6CD105

Description
TERMINAL BLOCK, DIN RAIL, 5 POSITION, 20-12AWG; No. of Positions:5Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:30A; Rated Voltage:600V RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, DIN RAIL, 5 POSITION, 20-12AWG; No. of Positions:5Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:30A; Rated Voltage:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Din Rail, 5 Position, 20-12Awg; No. Of Positions Schneider Electric - 15B6955 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 5 Position, 20-12Awg; No. Of Positions Schneider Electric
15B6955
Terminal Block, Din Rail, 5 Position, 20-12Awg; No. Of Positions Schneider Electric 15B6955
TERMINAL BLOCK, DIN RAIL, 5 POSITION, 20-12AWG; No. of Positions:5Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:30A; Rated Voltage:600V RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 5 POSITION, 20-12AWG; No. of Positions:5Positions; Wire Size AWG Min:20AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:30A; Rated Voltage:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 15B6955
Product Name Terminal Block, Din Rail, 5 Position, 20-12Awg; No. Of Positions Schneider Electric
North American 20 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 9D.01 - High current terminal blocks - 9D0151250206 - Finder S.p.A. con unico socio
Specs
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, ukca
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Through terminal block - 2002-1305 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details