Keystone Electronics Corp. GEE Turret Terminal Board 15302

Description
Part Number: 15302 # of Terminals: 12 Length: 5.250 [133.4] Material: Glass Epoxy Terminal Type: Turret - 1503 Width: .500 [12.7] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 15302 # of Terminals: 12 Length: 5.250 [133.4] Material: Glass Epoxy Terminal Type: Turret - 1503 Width: .500 [12.7] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 15302 is a glass epoxy turret terminal board with 12 terminals, 5.250 in (133.4 mm) length, and 0.500 in (12.7 mm) width. The base material is GEE, a glass epoxy per MIL-I-24768/27, Type G-10, rated for maximum operating temperature of 300°F (155°C). Terminals are brass conforming to ASTM-B16 and tin plated per MIL-T-10727.

Datasheet Summary
Powered by GS/AI

The 15302 is a glass epoxy turret terminal board with 12 terminals, 5.250 in (133.4 mm) length, and 0.500 in (12.7 mm) width. The base material is GEE, a glass epoxy per MIL-I-24768/27, Type G-10, rated for maximum operating temperature of 300°F (155°C). Terminals are brass conforming to ASTM-B16 and tin plated per MIL-T-10727.

Suppliers

Company
Product
Description
Supplier Links
GEE Turret Terminal Board - 15302 - Keystone Electronics Corp.
New Hyde Park, NY, USA
GEE Turret Terminal Board
15302
GEE Turret Terminal Board 15302
Part Number: 15302 # of Terminals: 12 Length: 5.250 [133.4] Material: Glass Epoxy Terminal Type: Turret - 1503 Width: .500 [12.7] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 15302

  • # of Terminals: 12
  • Length: 5.250 [133.4]
  • Material: Glass Epoxy
  • Terminal Type: Turret - 1503
  • Width: .500 [12.7]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet
TERMINAL BOARD - 70182331 - Allied Electronics, Inc.
Fort Worth, TX, USA
TERMINAL BOARD
70182331
TERMINAL BOARD 70182331
TERMINAL BOARD

TERMINAL BOARD

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks
Product Number 15302 70182331
Product Name GEE Turret Terminal Board TERMINAL BOARD
Termination Options Turret - 1503
Unlock Full Specs
to access all available technical data

Similar Products

PBE Turret Terminal Board - 15114 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 52
Body Material Phenolic, XP
View Details
Lug Terminal Strip-Standard - 813 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Mounting Options Terminal Strip
Termination Options Standard
# of Contacts 4
View Details
Thru-Hole Turret Terminal Board - 15407 - Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 24
Body Material Phenolic, XP
View Details
Turret Term Board - 15271 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1507
# of Contacts 25
Body Material Glass Epoxy
View Details