BAKED POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
4 TO 5 INCH DIA ROUND POLE BRACKET MOUNTING
MAGNETIC, PULSE START BALLAST TYPE
ED28 MOGUL BASE METAL HALIDE LAMP TYPE
400 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
480 V LAMP/BALLAST VOLTAGE
FULL CUTOFF, TYPE 2 DISTRIBUTION/BEAM SPREAD
CLEAR FLAT TEMPERED GLASS LENS REFRACTOR/LENS TYPE
QUASAR[T], JUNO[R] BRAND
APPLICATION WET LOCATION
SIZE 16 3/8 INCH L X 16 3/8 INCH W X 7 3/8 INCH H
CSB2 MODEL
Juno Lighting Group
Done
Datasheet
Description
BAKED POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
4 TO 5 INCH DIA ROUND POLE BRACKET MOUNTING
MAGNETIC, PULSE START BALLAST TYPE
ED28 MOGUL BASE METAL HALIDE LAMP TYPE
400 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
480 V LAMP/BALLAST VOLTAGE
FULL CUTOFF, TYPE 2 DISTRIBUTION/BEAM SPREAD
CLEAR FLAT TEMPERED GLASS LENS REFRACTOR/LENS TYPE
QUASAR[T], JUNO[R] BRAND
APPLICATION WET LOCATION
SIZE 16 3/8 INCH L X 16 3/8 INCH W X 7 3/8 INCH H
CSB2 MODEL
BAKED POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
4 TO 5 INCH DIA ROUND POLE BRACKET MOUNTING
MAGNETIC, PULSE START BALLAST TYPE
ED28 MOGUL BASE METAL HALIDE LAMP TYPE
400 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
480 V LAMP/BALLAST VOLTAGE
FULL CUTOFF, TYPE 2 DISTRIBUTION/BEAM SPREAD
CLEAR FLAT TEMPERED GLASS LENS REFRACTOR/LENS TYPE
QUASAR[T], JUNO[R] BRAND
APPLICATION WET LOCATION
SIZE 16 3/8 INCH L X 16 3/8 INCH W X 7 3/8 INCH H
CSB2 MODEL
BAKED POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
4 TO 5 INCH DIA ROUND POLE BRACKET MOUNTING
MAGNETIC, PULSE START BALLAST TYPE
ED28 MOGUL BASE METAL HALIDE LAMP TYPE
400 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
480 V LAMP/BALLAST VOLTAGE
FULL CUTOFF, TYPE 2 DISTRIBUTION/BEAM SPREAD
CLEAR FLAT TEMPERED GLASS LENS REFRACTOR/LENS TYPE