RELAY GEN PURPOSE 5PST 10A 220V
RELAY 600V 10AMP TESYS +OPTIONS
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays |
| Product Number | 4008-CAD326MD-ND | 89H3905 |
| Product Name | Power Relays, Over 2 Amps | Relay 600V 10Amp Tesys +Options Schneider Electric |
| Relay Type | General |