Schneider Electric Relay, 4Pst-No, 690Vac, 10A; Contact Configuration Schneider Electric CA2KN40U7

Description
RELAY, 4PST-NO, 690VAC, 10A; Contact Configuration:4PST-N O; Coil Voltage:240VAC; Contact Current:10A; Product Range:CA Series; Relay Mounting:DIN Rail, Panel; Coil Type:AC; Contact Voltage VAC:690VAC; Relay Terminals:Screw; Contact RoHS Compliant: Yes
Datasheet
Description
RELAY, 4PST-NO, 690VAC, 10A; Contact Configuration:4PST-N O; Coil Voltage:240VAC; Contact Current:10A; Product Range:CA Series; Relay Mounting:DIN Rail, Panel; Coil Type:AC; Contact Voltage VAC:690VAC; Relay Terminals:Screw; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, 4Pst-No, 690Vac, 10A; Contact Configuration Schneider Electric - 66AH9430 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pst-No, 690Vac, 10A; Contact Configuration Schneider Electric
66AH9430
Relay, 4Pst-No, 690Vac, 10A; Contact Configuration Schneider Electric 66AH9430
RELAY, 4PST-NO, 690VAC, 10A; Contact Configuration:4PST-N O; Coil Voltage:240VAC; Contact Current:10A; Product Range:CA Series; Relay Mounting:DIN Rail, Panel; Coil Type:AC; Contact Voltage VAC:690VAC; Relay Terminals:Screw; Contact RoHS Compliant: Yes

RELAY, 4PST-NO, 690VAC, 10A; Contact Configuration:4PST-NO; Coil Voltage:240VAC; Contact Current:10A; Product Range:CA Series; Relay Mounting:DIN Rail, Panel; Coil Type:AC; Contact Voltage VAC:690VAC; Relay Terminals:Screw; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 66AH9430
Product Name Relay, 4Pst-No, 690Vac, 10A; Contact Configuration Schneider Electric
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 5 volts
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details
Power Relays - FTR-F3 5A changeover contact - FCL Components America
Specs
Mounting TH
View Details
Relay, Spdt, 250Vac, 6A; Contact Configuration Finder - 08X7057 - Newark, An Avnet Company
Specs
Features Latching
Poles Single Pole (SP)
Throw Double Throw
View Details