Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim C8VT-OR-CS

Description
OPEN REFLECTOR TYPE 7-3/8 INCH DIA X 9-3/8 INCH H SIZE LOW IRIDESCENT SPECULAR CLEAR (REFLECTOR) FINISH C8 SERIES QUAD TUBE VERTICAL COMPACT FLUORESCENT OPEN DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE (1) TRIPLE TUBE 18/32 W FLUORESCENT LAMP TYPE INDY[TM] BRAND C800 MODEL
Datasheet
Description
OPEN REFLECTOR TYPE 7-3/8 INCH DIA X 9-3/8 INCH H SIZE LOW IRIDESCENT SPECULAR CLEAR (REFLECTOR) FINISH C8 SERIES QUAD TUBE VERTICAL COMPACT FLUORESCENT OPEN DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE (1) TRIPLE TUBE 18/32 W FLUORESCENT LAMP TYPE INDY[TM] BRAND C800 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - C8VT-OR-CS - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
C8VT-OR-CS
Incandescent/Fluorescent/HID Recessed Trim C8VT-OR-CS
OPEN REFLECTOR TYPE 7-3/8 INCH DIA X 9-3/8 INCH H SIZE LOW IRIDESCENT SPECULAR CLEAR (REFLECTOR) FINISH C8 SERIES QUAD TUBE VERTICAL COMPACT FLUORESCENT OPEN DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE (1) TRIPLE TUBE 18/32 W FLUORESCENT LAMP TYPE INDY[TM] BRAND C800 MODEL
  • OPEN REFLECTOR TYPE
  • 7-3/8 INCH DIA X 9-3/8 INCH H SIZE
  • LOW IRIDESCENT SPECULAR CLEAR (REFLECTOR) FINISH
  • C8 SERIES QUAD TUBE VERTICAL COMPACT FLUORESCENT OPEN DOWNLIGHT USED ON
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • 8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • (1) TRIPLE TUBE 18/32 W FLUORESCENT LAMP TYPE
  • INDY[TM] BRAND
  • C800 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number C8VT-OR-CS
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details