LOWER CONE WITH FRESNEL GLASS LENS TYPE
REGRESSED ALUMINUM CONE MATERIAL
7 3/8 INCH DIA X 6 3/4 INCH H SIZE
SATIN CLEAR ALZAK[R] CONE FINISH
INDY[T] C8 SERIES QUAD TUBE HORIZONTAL COMPACT FLUORESCENT LENSLITE USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
(2) QUAD TUBE 18/26 W FLUORESCENT LAMP TYPE
INDY[T], JUNO[R] BRAND
C852LC-Q MODEL
Juno Lighting Group
Done
Datasheet
Description
LOWER CONE WITH FRESNEL GLASS LENS TYPE
REGRESSED ALUMINUM CONE MATERIAL
7 3/8 INCH DIA X 6 3/4 INCH H SIZE
SATIN CLEAR ALZAK[R] CONE FINISH
INDY[T] C8 SERIES QUAD TUBE HORIZONTAL COMPACT FLUORESCENT LENSLITE USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
(2) QUAD TUBE 18/26 W FLUORESCENT LAMP TYPE
INDY[T], JUNO[R] BRAND
C852LC-Q MODEL
LOWER CONE WITH FRESNEL GLASS LENS TYPE
REGRESSED ALUMINUM CONE MATERIAL
7 3/8 INCH DIA X 6 3/4 INCH H SIZE
SATIN CLEAR ALZAK[R] CONE FINISH
INDY[T] C8 SERIES QUAD TUBE HORIZONTAL COMPACT FLUORESCENT LENSLITE USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
(2) QUAD TUBE 18/26 W FLUORESCENT LAMP TYPE
INDY[T], JUNO[R] BRAND
C852LC-Q MODEL
LOWER CONE WITH FRESNEL GLASS LENS TYPE
REGRESSED ALUMINUM CONE MATERIAL
7 3/8 INCH DIA X 6 3/4 INCH H SIZE
SATIN CLEAR ALZAK[R] CONE FINISH
INDY[T] C8 SERIES QUAD TUBE HORIZONTAL COMPACT FLUORESCENT LENSLITE USED ON