Juno Lighting Group Incandescent/Fluorescent/Hid Recessed Trim C800X-CL

Description
PARABOLIC CROSS BLADE LOUVER TYPE 0.05 INCH THK ALUMINUM REFLECTOR MATERIAL 7 3/8 INCH DIA X 10 9/16 INCH H SIZE LOW IRIDESCENT SPECULAR CLEAR ALZAK[R] REFLECTOR FINISH INDY[T] C8 SERIES QUAD TUBE VERTICAL COMPACT FLUORESCENT OPEN DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE (1) TRIPLE TUBE 26/32 W FLUORESCENT LAMP TYPE INDY[T], JUNO[R] BRAND C800X MODEL
Datasheet
Description
PARABOLIC CROSS BLADE LOUVER TYPE 0.05 INCH THK ALUMINUM REFLECTOR MATERIAL 7 3/8 INCH DIA X 10 9/16 INCH H SIZE LOW IRIDESCENT SPECULAR CLEAR ALZAK[R] REFLECTOR FINISH INDY[T] C8 SERIES QUAD TUBE VERTICAL COMPACT FLUORESCENT OPEN DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE (1) TRIPLE TUBE 26/32 W FLUORESCENT LAMP TYPE INDY[T], JUNO[R] BRAND C800X MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/Hid Recessed Trim - C800X-CL - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/Hid Recessed Trim
C800X-CL
Incandescent/Fluorescent/Hid Recessed Trim C800X-CL
PARABOLIC CROSS BLADE LOUVER TYPE 0.05 INCH THK ALUMINUM REFLECTOR MATERIAL 7 3/8 INCH DIA X 10 9/16 INCH H SIZE LOW IRIDESCENT SPECULAR CLEAR ALZAK[R] REFLECTOR FINISH INDY[T] C8 SERIES QUAD TUBE VERTICAL COMPACT FLUORESCENT OPEN DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE (1) TRIPLE TUBE 26/32 W FLUORESCENT LAMP TYPE INDY[T], JUNO[R] BRAND C800X MODEL
  • PARABOLIC CROSS BLADE LOUVER TYPE
  • 0.05 INCH THK ALUMINUM REFLECTOR MATERIAL
  • 7 3/8 INCH DIA X 10 9/16 INCH H SIZE
  • LOW IRIDESCENT SPECULAR CLEAR ALZAK[R] REFLECTOR FINISH
  • INDY[T] C8 SERIES QUAD TUBE VERTICAL COMPACT FLUORESCENT OPEN DOWNLIGHT USED ON
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • 8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • (1) TRIPLE TUBE 26/32 W FLUORESCENT LAMP TYPE
  • INDY[T], JUNO[R] BRAND
  • C800X MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number C800X-CL
Product Name Incandescent/Fluorescent/Hid Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details