S9123M-D30HT is a NEMA size 23 hybrid stepper motor with a 1.8° step angle and a double-ended shaft. It has a minimum holding torque of 187 oz-in when wired unipolar, and operates with a maximum drive voltage of 80 V DC. The motor has eight leads and is optimized for microstepping. Its weight is 2.20 lb, and its dimensions include a shaft diameter of 0.250 in and a body length of 2.22 in per mounting flange feature. The catalog number suffix "D" indicates a double shaft configuration.
With so many Brushless (BLDC) Motor, Brushed (PMDC) Motor, Motor Controller, Gearmotor (PMDC), Gearhead, Actuator, Hybrid Stepper Motor, and AGV /AMR Gearmotor (BLDC) options available it can be tricky when selecting the best product or group of products for a specific application. To save you time and unnecessary costs, Designatronics SDP/SI has developed a different approach to achieve the results you need. Collaborate with us!
Optimum motor, actuator, drive, and controller selection is made easier during the development stage of a project through open dialogue with our engineering team, ensuring the best trade-off between system performance, availability, and cost. Schedule a collaborative consultation to explore options.
Partnering with Nidec® Automation, ElectroCraft®, and Dings’® Motion, SDP/SI provides high performance and precision solutions for robotics and industrial automation industries.
Because of the personalized approach to each mechatronic solution, a limited selection of motors, frameless motors, and gearheads are offered through the E-Store. Explore our full product line, including DC Motors, Electric Motor Controllers, Gearheads, Linear Actuators, AGV / Mobility Gearmotors, and more here.
DC Brushless Motors
Stepper Motors
Frameless Motors
Linear Actuators
DC Brushed Motors
Mobility Gearmotors
AGV Solutions
Gearheads
Motor Controllers
Integrated Motors
PMDC Gearmotors
AC Motors
Accessories
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Stepper Motors (rotary) |
| Product Number | S9123M-D30HT |
| Product Name | 187 oz-in Min.Holding torque, NEMA size 23 Frame Hybrid Stepper Motor |
| Current per Phase | 1 amps |
| Step Angle | 1.80 degrees |
| Shaft Size | 0.250 inch (6.3 mm) |