Schneider Electric Terminal Blk/Strip Wiring Dev BMXFTB2800

Description
TERMINAL BLOCK, MODICON X80, 28-PIN, REMOVABLE CAGED. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
TERMINAL BLOCK, MODICON X80, 28-PIN, REMOVABLE CAGED. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 57452799 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
57452799
Terminal Blk/Strip Wiring Dev 57452799
TERMINAL BLOCK, MODICON X80, 28-PIN, REMOVABLE CAGED. FREE 2 YEAR RADWELL WARRANTY

TERMINAL BLOCK, MODICON X80, 28-PIN, REMOVABLE CAGED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Terminal Block, Pluggable, 28Pos; Pitch Spacing Schneider Electric - 82X6962 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 28Pos; Pitch Spacing Schneider Electric
82X6962
Terminal Block, Pluggable, 28Pos; Pitch Spacing Schneider Electric 82X6962
TERMINAL BLOCK, PLUGGABLE, 28POS; Pitch Spacing:-; No. of Positions:28Position s; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:-; Rated Voltage:-; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 28POS; Pitch Spacing:-; No. of Positions:28Positions; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:-; Rated Voltage:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 57452799 82X6962
Product Name Terminal Blk/Strip Wiring Dev Terminal Block, Pluggable, 28Pos; Pitch Spacing Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Fuse terminal block - 2002-1811/1000-836 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4N-04D1-A-ND - DigiKey
Specs
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; Lever Actuated
View Details
2 suppliers