Schneider Electric Motors - AC, DC BMP1001R3NA2A

Description
SYNCHRONOUS MOTOR - BMP - 230 VA
Request a Quote Datasheet
Description
SYNCHRONOUS MOTOR - BMP - 230 VA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BMP1001R3NA2A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BMP1001R3NA2A-ND
Motors - AC, DC 4008-BMP1001R3NA2A-ND
SYNCHRONOUS MOTOR - BMP - 230 VA

SYNCHRONOUS MOTOR - BMP - 230 VA

Buy Now Datasheet
AC Motors - 589795 - RS Components, Ltd.
Corby, Northants, United Kingdom
AC Motors
589795
AC Motors 589795
Schneider Electric BMP1001R3NA2A

Schneider Electric BMP1001R3NA2A

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category AC Motors AC Motors
Product Number 4008-BMP1001R3NA2A-ND 589795
Product Name Motors - AC, DC AC Motors
AC Construction Synchronous
Output Power 1.01 HP 1.01 HP
Continuous Torque 21.2 In-lbs (24.39 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

AC Synchronous Motor 220-240v 50hz 60hz - YHD-50KTYZ - Shenzhen Yunhongda Motor Co., LTD.
Specs
AC Construction Synchronous
Output Power 0.0134 HP
Continuous Current 0.5000 amps
View Details
SD1 Series 24V 38W - 12438S - parvalux by maxon
Specs
AC Motor Features Reversible
Output Power 0.0509 HP
Continuous Torque 0.8 In-lbs (0.9184 kg-cm)
View Details
Specs
Shaft Speed 3500 rpm
View Details