APC by Schneider Electric Ups, 500W, 230V; Power Supply Approvals Apc BK500EI

Description
UPS, 500W, 230V; Power Supply Approvals:ITE; No. of Outlets:3Outlets; Capacity (VA / W):500VA / 300W; Input Voltage AC Max:266V; Output Voltage:230V; Backup Time - Full Load:-; Product Range:-; Length:284mm; Width:91mm; Height:165mmRoHS Compliant: Yes
Datasheet
Description
UPS, 500W, 230V; Power Supply Approvals:ITE; No. of Outlets:3Outlets; Capacity (VA / W):500VA / 300W; Input Voltage AC Max:266V; Output Voltage:230V; Backup Time - Full Load:-; Product Range:-; Length:284mm; Width:91mm; Height:165mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 500W, 230V; Power Supply Approvals Apc - 66H9521 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 500W, 230V; Power Supply Approvals Apc
66H9521
Ups, 500W, 230V; Power Supply Approvals Apc 66H9521
UPS, 500W, 230V; Power Supply Approvals:ITE; No. of Outlets:3Outlets; Capacity (VA / W):500VA / 300W; Input Voltage AC Max:266V; Output Voltage:230V; Backup Time - Full Load:-; Product Range:-; Length:284mm; Width:91mm; Height:165mmRoHS Compliant: Yes

UPS, 500W, 230V; Power Supply Approvals:ITE; No. of Outlets:3Outlets; Capacity (VA / W):500VA / 300W; Input Voltage AC Max:266V; Output Voltage:230V; Backup Time - Full Load:-; Product Range:-; Length:284mm; Width:91mm; Height:165mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 66H9521
Product Name Ups, 500W, 230V; Power Supply Approvals Apc
DC Output Voltage 230.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Programmable Switching DC Power Supply - SPS5083X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC-to-DC Power Supplies - MMP-PS-320W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 320 watts
View Details
PST3-24-220 Enclosed Power Supply - PST3-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details