Siglent Technologies NA, Inc. Programmable Switching DC Power Supply SPS5083X

Description
SIGLENT SPS5000X Programmable Switching DC Power Supplies provide a wide range of output power using single-channel and multi-channel output configurations coupled with constant power capability. The SPS5000X series of power supplies includes sixteen models with voltages to 160 VDC and power to 1080 W. SPS5000X power supplies can be connected in series (2 units) or in parallel (3 units) to meet the requirements of 0~320V and 0~270A, with a maximum combined power of 3240W.
Request a Quote
Description
SIGLENT SPS5000X Programmable Switching DC Power Supplies provide a wide range of output power using single-channel and multi-channel output configurations coupled with constant power capability. The SPS5000X series of power supplies includes sixteen models with voltages to 160 VDC and power to 1080 W. SPS5000X power supplies can be connected in series (2 units) or in parallel (3 units) to meet the requirements of 0~320V and 0~270A, with a maximum combined power of 3240W.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SPS5083X is a single-channel programmable switching DC power supply with a rated output voltage of 80 VDC and a rated output current of 45 A, delivering up to 1080 W of power. It features a 2.4-inch OLED display, adjustable voltage and current slew rates, 1 mV and 1 mA setting and readback resolution, and support for list sequencing with up to 50 steps. The unit includes CV/CC priority modes, remote sensing, over-voltage, over-current, over-power, and over-temperature protection, and standard interfaces for USB and LAN, with an optional USB-GPIB module. It supports 1/2, 1/3, or 1/6 rack mount sizes and includes an embedded web server for browser-based remote control. The power supply has a transient response time of less than 1 ms for load changes from 50% to 100% and offers remote voltage compensation up to 0.6 V per wire.

Datasheet Summary
Powered by GS/AI

The SPS5083X is a single-channel programmable switching DC power supply with a rated output voltage of 80 VDC and a rated output current of 45 A, delivering up to 1080 W of power. It features a 2.4-inch OLED display, adjustable voltage and current slew rates, 1 mV and 1 mA setting and readback resolution, and support for list sequencing with up to 50 steps. The unit includes CV/CC priority modes, remote sensing, over-voltage, over-current, over-power, and over-temperature protection, and standard interfaces for USB and LAN, with an optional USB-GPIB module. It supports 1/2, 1/3, or 1/6 rack mount sizes and includes an embedded web server for browser-based remote control. The power supply has a transient response time of less than 1 ms for load changes from 50% to 100% and offers remote voltage compensation up to 0.6 V per wire.

Suppliers

Company
Product
Description
Supplier Links
Programmable Switching DC Power Supply - SPS5083X - Siglent Technologies NA, Inc.
North Plains, OR, United States
Programmable Switching DC Power Supply
SPS5083X
Programmable Switching DC Power Supply SPS5083X
SIGLENT SPS5000X Programmable Switching DC Power Supplies provide a wide range of output power using single-channel and multi-channel output configurations coupled with constant power capability. The SPS5000X series of power supplies includes sixteen models with voltages to 160 VDC and power to 1080 W. SPS5000X power supplies can be connected in series (2 units) or in parallel (3 units) to meet the requirements of 0~320V and 0~270A, with a maximum combined power of 3240W.

SIGLENT SPS5000X Programmable Switching DC Power Supplies provide a wide range of output power using single-channel and multi-channel output configurations coupled with constant power capability. The SPS5000X series of power supplies includes sixteen models with voltages to 160 VDC and power to 1080 W. SPS5000X power supplies can be connected in series (2 units) or in parallel (3 units) to meet the requirements of 0~320V and 0~270A, with a maximum combined power of 3240W.

Supplier's Site Datasheet

Technical Specifications

  Siglent Technologies NA, Inc.
Product Category Power Supplies
Product Number SPS5083X
Product Name Programmable Switching DC Power Supply
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
Operating Temperature 0 to 50 C (32 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Switching DC Power Supply - SPS5085X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
Programmable Switching DC Power Supply - SPS5082X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
Programmable Switching DC Power Supply - SPS5084X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
Programmable Switching DC Power Supply - SPS5045X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details