APC by Schneider Electric Ups, 120V, 390W; Power Supply Approvals Apc BE650G1

Description
UPS, 120V, 390W; Power Supply Approvals:-; No. of Outlets:8Outlets; Capacity (VA / W):650VA / 390W; Input Voltage AC Max:140V; Output Voltage:120V; Backup Time - Full Load:-; Product Range:-; Length:11.89"; Width:7.09"; Height:3.46"RoHS Compliant: Yes
Datasheet
Description
UPS, 120V, 390W; Power Supply Approvals:-; No. of Outlets:8Outlets; Capacity (VA / W):650VA / 390W; Input Voltage AC Max:140V; Output Voltage:120V; Backup Time - Full Load:-; Product Range:-; Length:11.89"; Width:7.09"; Height:3.46"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 120V, 390W; Power Supply Approvals Apc - 58T5684 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 120V, 390W; Power Supply Approvals Apc
58T5684
Ups, 120V, 390W; Power Supply Approvals Apc 58T5684
UPS, 120V, 390W; Power Supply Approvals:-; No. of Outlets:8Outlets; Capacity (VA / W):650VA / 390W; Input Voltage AC Max:140V; Output Voltage:120V; Backup Time - Full Load:-; Product Range:-; Length:11.89"; Width:7.09"; Height:3.46"RoHS Compliant: Yes

UPS, 120V, 390W; Power Supply Approvals:-; No. of Outlets:8Outlets; Capacity (VA / W):650VA / 390W; Input Voltage AC Max:140V; Output Voltage:120V; Backup Time - Full Load:-; Product Range:-; Length:11.89"; Width:7.09"; Height:3.46"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 58T5684
Product Name Ups, 120V, 390W; Power Supply Approvals Apc
DC Output Voltage 120.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCR20-25B2 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 500 watts
View Details
AC DC Desktop, Wall Power Adapters - 237-2225-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers