APC by Schneider Electric UPS BE600M1

Description
UNINTERRUPTIBLE POWER SUPPLY, BACK-UPS, 600VA, 330WATTS, 120V, 1 USB CHARGING PORT, NEMA 5-15P, CORD LENGTH 5FT (1.5METERS),BATTERY REPLACEMENT APCRBC154 . FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
UNINTERRUPTIBLE POWER SUPPLY, BACK-UPS, 600VA, 330WATTS, 120V, 1 USB CHARGING PORT, NEMA 5-15P, CORD LENGTH 5FT (1.5METERS),BATTERY REPLACEMENT APCRBC154 . FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UPS - 70610500 - Radwell International
Willingboro, NJ, United States
UNINTERRUPTIBLE POWER SUPPLY, BACK-UPS, 600VA, 330WATTS, 120V, 1 USB CHARGING PORT, NEMA 5-15P, CORD LENGTH 5FT (1.5METERS),BATTERY REPLACEMENT APCRBC154 . FREE 2 YEAR RADWELL WARRANTY

UNINTERRUPTIBLE POWER SUPPLY, BACK-UPS, 600VA, 330WATTS, 120V, 1 USB CHARGING PORT, NEMA 5-15P, CORD LENGTH 5FT (1.5METERS),BATTERY REPLACEMENT APCRBC154 . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Apc Back-Ups Es 600Va 8-Outlet Battery Backup & Surge Protector With Usb; Power Supply Approvals Apc - 31AC3059 - Newark, An Avnet Company
Chicago, IL, United States
Apc Back-Ups Es 600Va 8-Outlet Battery Backup & Surge Protector With Usb; Power Supply Approvals Apc
31AC3059
Apc Back-Ups Es 600Va 8-Outlet Battery Backup & Surge Protector With Usb; Power Supply Approvals Apc 31AC3059
APC Back-UPS ES 600VA 8-Outlet Battery Backup & Surge Protector with USB; Power Supply Approvals:-; No. of Outlets:8Outlets; Capacity (VA / W):600VA / 345W; Input Voltage AC Max:139V; Output Voltage:-; Backup Time - Full Load:3.2minRoHS Compliant: Yes

APC Back-UPS ES 600VA 8-Outlet Battery Backup & Surge Protector with USB; Power Supply Approvals:-; No. of Outlets:8Outlets; Capacity (VA / W):600VA / 345W; Input Voltage AC Max:139V; Output Voltage:-; Backup Time - Full Load:3.2minRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 70610500 31AC3059
Product Name UPS Apc Back-Ups Es 600Va 8-Outlet Battery Backup & Surge Protector With Usb; Power Supply Approvals Apc
AC Input Voltage ? to 139.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCR60-18B2 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1000 watts
View Details
AC DC Desktop, Wall Power Adapters - 237-1384-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers