Schneider Electric Motors - AC, DC BCH2MM2023CF6C

Description
130MM, 2KW, IP65, W/ KEY, BRK, M
Request a Quote Datasheet
Description
130MM, 2KW, IP65, W/ KEY, BRK, M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BCH2MM2023CF6C-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BCH2MM2023CF6C-ND
Motors - AC, DC 4008-BCH2MM2023CF6C-ND
130MM, 2KW, IP65, W/ KEY, BRK, M

130MM, 2KW, IP65, W/ KEY, BRK, M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BCH2MM2023CF6C-ND
Product Name Motors - AC, DC
Output Power 2.68 HP
Continuous Torque 84.5 In-lbs (97.43 kg-cm)
Units English
Shaft Speed 3000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Servo Motor - SGM7G-13D7FKE - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400 V; 208-230/240V 60Hz
Phase Three-phase
Shaft Orientation In-line; Single-ended
View Details
Servo Motors - 1846932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.118 inch (3.0 mm)
Shaft Speed 1200 rpm
View Details
Servo Motor - 80S02430M3 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Output Power 400 HP
Continuous Current 11 to 33 amps
Continuous Torque 1.3 In-lbs (1.46 kg-cm)
View Details