RS Components, Ltd. Servo Motors 198984

Description
Festo EMMT-AS-60-M-LS-RS Servo Motor
Request a Quote
Description
Festo EMMT-AS-60-M-LS-RS Servo Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Servo Motors - 198984 - RS Components, Ltd.
Corby, Northants, United Kingdom
Servo Motors
198984
Servo Motors 198984
Festo EMMT-AS-60-M-LS-RS Servo Motor

Festo EMMT-AS-60-M-LS-RS Servo Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category AC Servomotors
Product Number 198984
Product Name Servo Motors
Output Power 0.4691 HP
Continuous Current 11 amps
Continuous Torque 30.1 In-lbs (34.69 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motors - 198973 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 1.22 HP
Continuous Current 17.5 amps
Continuous Torque 87.6 In-lbs (101 kg-cm)
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
Servo Motors - 198972 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 0.2680 HP
Continuous Current 5.4 amps
Continuous Torque 14.2 In-lbs (16.33 kg-cm)
View Details
Servo Motors - 198966 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 2.72 HP
Continuous Current 28.6 amps
Continuous Torque 269.9 In-lbs (311 kg-cm)
View Details