Yaskawa America, Inc. - Motion Division SGMXA Low Inertia Rotary Servo Motors SGMXA-02AWA6EA2

Description
50W - 7kW, Low Inertia Rotary Servo Motors The general-purpose workhorse of the Sigma-X line, SGMXA is available in a wide range of sizes and covers the capacity spectrum from low to medium power. These brushless rotary servo motors can produce a high rate in a compact package size. SGMXA servos are also designed to deliver high torque performance when an application requires it. 26-bit encoder resolution maintains industry-leading positional accuracy across the power spectrum.
Request a Quote
Description
50W - 7kW, Low Inertia Rotary Servo Motors The general-purpose workhorse of the Sigma-X line, SGMXA is available in a wide range of sizes and covers the capacity spectrum from low to medium power. These brushless rotary servo motors can produce a high rate in a compact package size. SGMXA servos are also designed to deliver high torque performance when an application requires it. 26-bit encoder resolution maintains industry-leading positional accuracy across the power spectrum.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SGMXA Low Inertia Rotary Servo Motors - SGMXA-02AWA6EA2 - Yaskawa America, Inc. - Motion Division
Waukegan, IL, United States
SGMXA Low Inertia Rotary Servo Motors
SGMXA-02AWA6EA2
SGMXA Low Inertia Rotary Servo Motors SGMXA-02AWA6EA2
50W - 7kW, Low Inertia Rotary Servo Motors The general-purpose workhorse of the Sigma-X line, SGMXA is available in a wide range of sizes and covers the capacity spectrum from low to medium power. These brushless rotary servo motors can produce a high rate in a compact package size. SGMXA servos are also designed to deliver high torque performance when an application requires it. 26-bit encoder resolution maintains industry-leading positional accuracy across the power spectrum.

50W - 7kW, Low Inertia Rotary Servo Motors The general-purpose workhorse of the Sigma-X line, SGMXA is available in a wide range of sizes and covers the capacity spectrum from low to medium power. These brushless rotary servo motors can produce a high rate in a compact package size. SGMXA servos are also designed to deliver high torque performance when an application requires it. 26-bit encoder resolution maintains industry-leading positional accuracy across the power spectrum.

Supplier's Site

Technical Specifications

  Yaskawa America, Inc. - Motion Division
Product Category AC Servomotors
Product Number SGMXA-02AWA6EA2
Product Name SGMXA Low Inertia Rotary Servo Motors
Output Power 0.2680 HP
Shaft Orientation In-line
Feedback Integral Encoder
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Servo Motor - SGM7G-1ED7F6E - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400 V; 208-230/240V 60Hz
Phase Three-phase
Shaft Orientation In-line; Single-ended
View Details
Sigma-7 Servo Rotary Motors - Food Grade - M431-NN0B-0KEN - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.8041 HP
Continuous Current 3.1 amps
Continuous Torque 12.2 In-lbs (14.08 kg-cm)
View Details
SGMXA Low Inertia Rotary Servo Motors, 200V (Batteryless) - SGMXA-70AWA61A4 - Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 200V
Output Power 9.38 HP
Shaft Speed 7000 rpm
View Details
Rotary Servo Motor - SGM7G-30D7F6S - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400 V; 208-230/240V 60Hz
Phase Three-phase
Shaft Orientation In-line; Single-ended
View Details