ElectroCraft Servo Motor 0400-04-041

Description
DISCONTINUED BY MANUFACTURER, PERMANENT MAGNET, SERVO MOTOR-TACH, 120V. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PERMANENT MAGNET, SERVO MOTOR-TACH, 120V. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 215635431 - Radwell International
Willingboro, NJ, United States
Servo Motor
215635431
Servo Motor 215635431
DISCONTINUED BY MANUFACTURER, PERMANENT MAGNET, SERVO MOTOR-TACH, 120V. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PERMANENT MAGNET, SERVO MOTOR-TACH, 120V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 215635431
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 5.5 inch 4.5N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 94 HP
View Details
200mm linear servo - P16-200-256-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 256 : 1
View Details
Brushless DC-Servomotors Series 2264 ... BP4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 12.0 VDC
Torque Constant 0.8354 in-oz/amp (5.9 mN-m/amp)
View Details