Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 230 V, Frame Size 45 = 130 mm (5.12 in.), Stack Length 30 = 76.2 mm (3.0 in.), 4000 RPM, Multi-turn High-resolution Encoder (absolute feedback). Keyless Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180° Rotatable (Quick Connect), No Brake, IEC Metric, Free Mounting Holes (Type FF)
| Allen-Bradley / Rockwell Automation | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | MPL-A4530K-MK72AA |
| Product Name | MP-Series MPL 240V AC Rotary Servo Motor |
| Motor Type | AC Servo; Servomotor |