TE Connectivity Solid State Overload/Relay 15592T2L0

Description
RELAY 8PIN OCTAL 120VAC 60CY. FREE 2 YEAR RADWELL WARRANTY
Description
RELAY 8PIN OCTAL 120VAC 60CY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solid State Overload/Relay - 43347760 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
43347760
Solid State Overload/Relay 43347760
RELAY 8PIN OCTAL 120VAC 60CY. FREE 2 YEAR RADWELL WARRANTY

RELAY 8PIN OCTAL 120VAC 60CY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 43347760
Product Name Solid State Overload/Relay
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC Contactors - MC-9B-AC208V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Motor Starters - 206147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 375 HP
Three Phase Power 375 HP
DC Horsepower 375 HP
View Details