RS Components, Ltd. Motor Starters 2275223

Description
RS PRO SSR4015-A-3P3 Soft Starter
Request a Quote
Description
RS PRO SSR4015-A-3P3 Soft Starter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Motor Starters - 2275223 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Starters
2275223
Motor Starters 2275223
RS PRO SSR4015-A-3P3 Soft Starter

RS PRO SSR4015-A-3P3 Soft Starter

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Motor Starters and Contactors
Product Number 2275223
Product Name Motor Starters
Single Phase Power 10.05 HP
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206098 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 14.74 HP
Three Phase Power 14.74 HP
DC Horsepower 14.74 HP
View Details
Motor Starters - 1812802 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Motor Phase Three
View Details
Motor Starters - 206076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 375 HP
Three Phase Power 375 HP
DC Horsepower 375 HP
View Details
Motor Starters - 7255581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Rating IEC
AC Motor Phase Three
View Details