Sensata Technologies Solid State Overload/Relay IAC5A

Description
I/O MODULE, CURRENT RATING:5MA, PRODUCT RNG:-, ACCESSORY TYPE:AC INPUT MODULE, COUNT INPUT FREQUENCY:63HZ, EXTERNAL DEPTH:15.2MM, EXTERNAL WIDTH:43.2MM, FOR USE WITH:CROUZET SOLID STATE RELAYS, LGTH:31.8MM, NO. OF ANALOG INPUTS:1, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
I/O MODULE, CURRENT RATING:5MA, PRODUCT RNG:-, ACCESSORY TYPE:AC INPUT MODULE, COUNT INPUT FREQUENCY:63HZ, EXTERNAL DEPTH:15.2MM, EXTERNAL WIDTH:43.2MM, FOR USE WITH:CROUZET SOLID STATE RELAYS, LGTH:31.8MM, NO. OF ANALOG INPUTS:1, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solid State Overload/Relay - 66775546 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
66775546
Solid State Overload/Relay 66775546
I/O MODULE, CURRENT RATING:5MA, PRODUCT RNG:-, ACCESSORY TYPE:AC INPUT MODULE, COUNT INPUT FREQUENCY:63HZ, EXTERNAL DEPTH:15.2MM, EXTERNAL WIDTH:43.2MM, FOR USE WITH:CROUZET SOLID STATE RELAYS, LGTH:31.8MM, NO. OF ANALOG INPUTS:1, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

I/O MODULE, CURRENT RATING:5MA, PRODUCT RNG:-, ACCESSORY TYPE:AC INPUT MODULE, COUNT INPUT FREQUENCY:63HZ, EXTERNAL DEPTH:15.2MM, EXTERNAL WIDTH:43.2MM, FOR USE WITH:CROUZET SOLID STATE RELAYS, LGTH:31.8MM, NO. OF ANALOG INPUTS:1, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 66775546
Product Name Solid State Overload/Relay
Device Technology Solid State
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 214 HP
Three Phase Power 214 HP
DC Horsepower 214 HP
View Details
3 Pole DC Coil Contactors - MC-150A-DC12V-L - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details