RS Components, Ltd. Motor Starters 206082

Description
RS PRO VMX-PFE-04-4-01 Soft Starter
Request a Quote
Description
RS PRO VMX-PFE-04-4-01 Soft Starter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Motor Starters - 206082 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Starters
206082
Motor Starters 206082
RS PRO VMX-PFE-04-4-01 Soft Starter

RS PRO VMX-PFE-04-4-01 Soft Starter

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Motor Starters and Contactors
Product Number 206082
Product Name Motor Starters
Single Phase Power 4.02 HP
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 2275224 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 1.01 HP
Three Phase Power 1.01 HP
DC Horsepower 1.01 HP
View Details
Motor Starters - 7255522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Rating IEC
AC Motor Phase Three
View Details
Motor Starters - 206109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 101 HP
Three Phase Power 101 HP
DC Horsepower 101 HP
View Details
Motor Starters - 9094082 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Motor Phase Three
View Details