TE Connectivity Automotive Contactors 2138168-1

Description
Body Features Product Weight : 180 G  [6.4 OZ ] Contact Features Contact Arrangement : 1 Form X (NO - DM) Contact Base Material : Copper Contact Current Class (AMP) : 100 - 134 Relay Terminal Type : None Dimensions Height Class (Mechanical) (MM) : 50 - 60 Product Height : 58 MM  [2.28 INCH ] Product Length : 58 MM  [2.28 INCH ] Product Width : 53.8 MM  [2.12 INCH ] Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Economized (Min) (MILW) : 1400 Coil Resistance (OHM) : 15.3 Coil Suppression Method : None Coil Voltage Rating (VDC) : 12 Contact Limiting Breaking Current (AMP) : 660 Contact Limiting Making Current (AMP) : 600 Contact Switching Voltage (Max) (VDC) : 450 Insulation Initial Dielectric Between Coil & Contact Class (V) : 1000 - 1500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2920 Insulation Initial Dielectric Between Open Contacts (VRMS) : 2920 Operating Voltage (VDC) : 450 Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Ambient Temperature Class (DEGC) : -40 - 85 Environmental Category of Protection : Hermetically Sealed
Request a Quote Datasheet
Description
Body Features Product Weight : 180 G  [6.4 OZ ] Contact Features Contact Arrangement : 1 Form X (NO - DM) Contact Base Material : Copper Contact Current Class (AMP) : 100 - 134 Relay Terminal Type : None Dimensions Height Class (Mechanical) (MM) : 50 - 60 Product Height : 58 MM  [2.28 INCH ] Product Length : 58 MM  [2.28 INCH ] Product Width : 53.8 MM  [2.12 INCH ] Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Economized (Min) (MILW) : 1400 Coil Resistance (OHM) : 15.3 Coil Suppression Method : None Coil Voltage Rating (VDC) : 12 Contact Limiting Breaking Current (AMP) : 660 Contact Limiting Making Current (AMP) : 600 Contact Switching Voltage (Max) (VDC) : 450 Insulation Initial Dielectric Between Coil & Contact Class (V) : 1000 - 1500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2920 Insulation Initial Dielectric Between Open Contacts (VRMS) : 2920 Operating Voltage (VDC) : 450 Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Ambient Temperature Class (DEGC) : -40 - 85 Environmental Category of Protection : Hermetically Sealed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Contactors - 2138168-1 - TE Connectivity
Berwyn, PA, United States
Automotive Contactors
2138168-1
Automotive Contactors 2138168-1
Body Features Product Weight : 180 G  [6.4 OZ ] Contact Features Contact Arrangement : 1 Form X (NO - DM) Contact Base Material : Copper Contact Current Class (AMP) : 100 - 134 Relay Terminal Type : None Dimensions Height Class (Mechanical) (MM) : 50 - 60 Product Height : 58 MM  [2.28 INCH ] Product Length : 58 MM  [2.28 INCH ] Product Width : 53.8 MM  [2.12 INCH ] Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Economized (Min) (MILW) : 1400 Coil Resistance (OHM) : 15.3 Coil Suppression Method : None Coil Voltage Rating (VDC) : 12 Contact Limiting Breaking Current (AMP) : 660 Contact Limiting Making Current (AMP) : 600 Contact Switching Voltage (Max) (VDC) : 450 Insulation Initial Dielectric Between Coil & Contact Class (V) : 1000 - 1500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2920 Insulation Initial Dielectric Between Open Contacts (VRMS) : 2920 Operating Voltage (VDC) : 450 Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Ambient Temperature Class (DEGC) : -40 - 85 Environmental Category of Protection : Hermetically Sealed

Body Features


  • Product Weight : 180 G  [6.4 OZ ]

Contact Features


  • Contact Arrangement : 1 Form X (NO - DM)
  • Contact Base Material : Copper
  • Contact Current Class (AMP) : 100 - 134
  • Relay Terminal Type : None

Dimensions


  • Height Class (Mechanical) (MM) : 50 - 60
  • Product Height : 58 MM  [2.28 INCH ]
  • Product Length : 58 MM  [2.28 INCH ]
  • Product Width : 53.8 MM  [2.12 INCH ]

Electrical Characteristics


  • Coil Magnetic System : Monostable, DC
  • Coil Power Rating Economized (Min) (MILW) : 1400
  • Coil Resistance (OHM) : 15.3
  • Coil Suppression Method : None
  • Coil Voltage Rating (VDC) : 12
  • Contact Limiting Breaking Current (AMP) : 660
  • Contact Limiting Making Current (AMP) : 600
  • Contact Switching Voltage (Max) (VDC) : 450
  • Insulation Initial Dielectric Between Coil & Contact Class (V) : 1000 - 1500
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2920
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 2920
  • Operating Voltage (VDC) : 450

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Environmental Ambient Temperature Class (DEGC) : -40 - 85
  • Environmental Category of Protection : Hermetically Sealed
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Motor Starters and Contactors
Product Number 2138168-1
Product Name Automotive Contactors
Continuous Current 100 to 134 amps
Unlock Full Specs
to access all available technical data

Similar Products

Contactor - 91214854 - Radwell International
Specs
Number of Poles 3
Motor Voltage 24 to 600 volts
View Details
Automotive Contactors - 2219560-2 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Motor Voltage 450 volts
Single Phase Power 0.0019 HP
View Details
Contactor - 20783129 - Radwell International
Specs
Number of Poles 3
Control Voltage 24 volts
Continuous Current 50 amps
View Details