Schneider Electric Racks AR3305

Description
NETSHELTER SX 45U 60
Request a Quote Datasheet
Description
NETSHELTER SX 45U 60
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Racks - 4008-AR3305-ND - DigiKey
Thief River Falls, MN, United States
NETSHELTER SX 45U 60

NETSHELTER SX 45U 60

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Industrial Enclosures
Product Number 4008-AR3305-ND
Product Name Racks
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Bulk Handling Enclosure - PowderSafe™ AC795BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 60 inch (1524 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details