APC by Schneider Electric RACK PDU, BASIC, 1U, 20A, 120V, (10)5-20; 5-20P AP9563

Description
Provides power outlets for rack-mount equipment. Supplies Power from One Branch Whip to Multiple Pieces of Equipment Wide Range of Input and Output Connections Includes Horizontal, Vertical and Toolless-Mount Varieties
Description
Provides power outlets for rack-mount equipment. Supplies Power from One Branch Whip to Multiple Pieces of Equipment Wide Range of Input and Output Connections Includes Horizontal, Vertical and Toolless-Mount Varieties

Suppliers

Company
Product
Description
Supplier Links
RACK PDU, BASIC, 1U, 20A, 120V, (10)5-20; 5-20P - 70125064 - Allied Electronics, Inc.
Fort Worth, TX, USA
RACK PDU, BASIC, 1U, 20A, 120V, (10)5-20; 5-20P
70125064
RACK PDU, BASIC, 1U, 20A, 120V, (10)5-20; 5-20P 70125064
Provides power outlets for rack-mount equipment. Supplies Power from One Branch Whip to Multiple Pieces of Equipment Wide Range of Input and Output Connections Includes Horizontal, Vertical and Toolless-Mount Varieties

Provides power outlets for rack-mount equipment.

  • Supplies Power from One Branch Whip to Multiple Pieces of Equipment
  • Wide Range of Input and Output Connections
  • Includes Horizontal, Vertical and Toolless-Mount Varieties
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Strips
Product Number 70125064
Product Name RACK PDU, BASIC, 1U, 20A, 120V, (10)5-20; 5-20P
Voltage 115V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T8A1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 8
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 374171 - RS Components, Ltd.
Specs
Voltage 230 v ac
Number of Outlets 2
Outlets Type g - british
View Details
10-Position Accessory Power Strip - 852J2J07 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 10
Current 10.0 amps
View Details
Outlet Strip - 04000.63.05 - General Cable
Specs
Voltage 115V
Phase Single
Number of Outlets 3
View Details