Juno Lighting Group Area/Roadway Light AP2400PSQTFTHTBL

Description
BLACK BAKED POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL TWO BOLT KEYHOLE MOUNTING MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE ED28 MOGUL BASE METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE FORWARD THROW DISTRIBUTION/BEAM SPREAD HEAT RESISTANT TEMPERED GLASS LENS REFRACTOR/LENS TYPE ALARI[T], JUNO[R] BRAND APPLICATION WET LOCATION SIZE 32 INCH L X 18 5/8 INCH W X 7 9/16 INCH H WITH HIGH TRANSMISSION LENS AP2 MODEL
Datasheet
Description
BLACK BAKED POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL TWO BOLT KEYHOLE MOUNTING MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE ED28 MOGUL BASE METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE FORWARD THROW DISTRIBUTION/BEAM SPREAD HEAT RESISTANT TEMPERED GLASS LENS REFRACTOR/LENS TYPE ALARI[T], JUNO[R] BRAND APPLICATION WET LOCATION SIZE 32 INCH L X 18 5/8 INCH W X 7 9/16 INCH H WITH HIGH TRANSMISSION LENS AP2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area/Roadway Light - AP2400PSQTFTHTBL - Juno Lighting Group
Des Plaines, IL, USA
Area/Roadway Light
AP2400PSQTFTHTBL
Area/Roadway Light AP2400PSQTFTHTBL
BLACK BAKED POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL TWO BOLT KEYHOLE MOUNTING MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE ED28 MOGUL BASE METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE FORWARD THROW DISTRIBUTION/BEAM SPREAD HEAT RESISTANT TEMPERED GLASS LENS REFRACTOR/LENS TYPE ALARI[T], JUNO[R] BRAND APPLICATION WET LOCATION SIZE 32 INCH L X 18 5/8 INCH W X 7 9/16 INCH H WITH HIGH TRANSMISSION LENS AP2 MODEL
  • BLACK BAKED POLYESTER POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • TWO BOLT KEYHOLE MOUNTING
  • MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE
  • ED28 MOGUL BASE METAL HALIDE LAMP TYPE
  • 400 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • FORWARD THROW DISTRIBUTION/BEAM SPREAD
  • HEAT RESISTANT TEMPERED GLASS LENS REFRACTOR/LENS TYPE
  • ALARI[T], JUNO[R] BRAND
  • APPLICATION WET LOCATION
  • SIZE 32 INCH L X 18 5/8 INCH W X 7 9/16 INCH H
  • WITH HIGH TRANSMISSION LENS
  • AP2 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number AP2400PSQTFTHTBL
Product Name Area/Roadway Light
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Emergency Lighting - 1468984 - RS Components, Ltd.
Specs
Lamp Type LED
View Details