Juno Lighting Group High/Low Bay Fixture ACG320PSQTACLPLS

Description
HIGH BAY TYPE WHITE POLYESTER POWDER COATED FINISH 25 INCH UL 1598, CSA C22.2 APPROVAL 3/4 INCH TAPPED HUB MOUNTING INTEGRAL MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED37 MOGUL BASE METAL HALIDE LAMP TYPE 320 W LAMP WATTAGE HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE HEAT RESISTANT BOROSILICATE GLASS REFLECTOR TYPE 15 3/4 INCH DIA REFLECTOR SIZE ACCUGLASS[T], JUNO[R] BRAND WITH COATED LAMP, LAMP HOLDER FOR PROTECTED LAMP ACG MODEL
Datasheet
Description
HIGH BAY TYPE WHITE POLYESTER POWDER COATED FINISH 25 INCH UL 1598, CSA C22.2 APPROVAL 3/4 INCH TAPPED HUB MOUNTING INTEGRAL MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED37 MOGUL BASE METAL HALIDE LAMP TYPE 320 W LAMP WATTAGE HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE HEAT RESISTANT BOROSILICATE GLASS REFLECTOR TYPE 15 3/4 INCH DIA REFLECTOR SIZE ACCUGLASS[T], JUNO[R] BRAND WITH COATED LAMP, LAMP HOLDER FOR PROTECTED LAMP ACG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High/Low Bay Fixture - ACG320PSQTACLPLS - Juno Lighting Group
Des Plaines, IL, USA
High/Low Bay Fixture
ACG320PSQTACLPLS
High/Low Bay Fixture ACG320PSQTACLPLS
HIGH BAY TYPE WHITE POLYESTER POWDER COATED FINISH 25 INCH UL 1598, CSA C22.2 APPROVAL 3/4 INCH TAPPED HUB MOUNTING INTEGRAL MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED37 MOGUL BASE METAL HALIDE LAMP TYPE 320 W LAMP WATTAGE HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE HEAT RESISTANT BOROSILICATE GLASS REFLECTOR TYPE 15 3/4 INCH DIA REFLECTOR SIZE ACCUGLASS[T], JUNO[R] BRAND WITH COATED LAMP, LAMP HOLDER FOR PROTECTED LAMP ACG MODEL
  • HIGH BAY TYPE
  • WHITE POLYESTER POWDER COATED FINISH
  • 25 INCH
  • UL 1598, CSA C22.2 APPROVAL
  • 3/4 INCH TAPPED HUB MOUNTING
  • INTEGRAL MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE
  • YES LAMP INCLUDED
  • ED37 MOGUL BASE METAL HALIDE LAMP TYPE
  • 320 W LAMP WATTAGE
  • HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V BALLAST/LINE VOLTAGE
  • HEAT RESISTANT BOROSILICATE GLASS REFLECTOR TYPE
  • 15 3/4 INCH DIA REFLECTOR SIZE
  • ACCUGLASS[T], JUNO[R] BRAND
  • WITH COATED LAMP, LAMP HOLDER FOR PROTECTED LAMP
  • ACG MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number ACG320PSQTACLPLS
Product Name High/Low Bay Fixture
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details