Juno Lighting Group Area/Roadway Light AA1000PSQTSABLL

Description
BLACK POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL BRACKET MOUNTING MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE YES LAMP INCLUDED BT37 METAL HALIDE LAMP TYPE 1000 W LAMP WATTAGE HEAVY GAUGE DIE FORMED ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE ASYMMETRICAL DISTRIBUTION/BEAM SPREAD HEAT AND IMPACT RESISTANT TEMPERED FLAT GLASS LENS REFRACTOR/LENS TYPE ARIES[T], JUNO[R] BRAND APPLICATION WET LOCATION WITH CLEAR HID LAMP AA MODEL
Datasheet
Description
BLACK POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL BRACKET MOUNTING MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE YES LAMP INCLUDED BT37 METAL HALIDE LAMP TYPE 1000 W LAMP WATTAGE HEAVY GAUGE DIE FORMED ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE ASYMMETRICAL DISTRIBUTION/BEAM SPREAD HEAT AND IMPACT RESISTANT TEMPERED FLAT GLASS LENS REFRACTOR/LENS TYPE ARIES[T], JUNO[R] BRAND APPLICATION WET LOCATION WITH CLEAR HID LAMP AA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area/Roadway Light - AA1000PSQTSABLL - Juno Lighting Group
Des Plaines, IL, USA
Area/Roadway Light
AA1000PSQTSABLL
Area/Roadway Light AA1000PSQTSABLL
BLACK POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL BRACKET MOUNTING MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE YES LAMP INCLUDED BT37 METAL HALIDE LAMP TYPE 1000 W LAMP WATTAGE HEAVY GAUGE DIE FORMED ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE ASYMMETRICAL DISTRIBUTION/BEAM SPREAD HEAT AND IMPACT RESISTANT TEMPERED FLAT GLASS LENS REFRACTOR/LENS TYPE ARIES[T], JUNO[R] BRAND APPLICATION WET LOCATION WITH CLEAR HID LAMP AA MODEL
  • BLACK POLYESTER POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • BRACKET MOUNTING
  • MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE
  • YES LAMP INCLUDED
  • BT37 METAL HALIDE LAMP TYPE
  • 1000 W LAMP WATTAGE
  • HEAVY GAUGE DIE FORMED ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • ASYMMETRICAL DISTRIBUTION/BEAM SPREAD
  • HEAT AND IMPACT RESISTANT TEMPERED FLAT GLASS LENS REFRACTOR/LENS TYPE
  • ARIES[T], JUNO[R] BRAND
  • APPLICATION WET LOCATION
  • WITH CLEAR HID LAMP
  • AA MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number AA1000PSQTSABLL
Product Name Area/Roadway Light
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details