Schneider Electric RCCBs A9R41440

Description
Schneider Electric A9R41440
Request a Quote Datasheet
Description
Schneider Electric A9R41440
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RCCBs - 655156 - RS Components, Ltd.
Corby, Northants, United Kingdom
RCCBs
655156
RCCBs 655156
Schneider Electric A9R41440

Schneider Electric A9R41440

Supplier's Site
Earth Leakage Protector, 4P, 40A, 415Vac; Product Range Schneider Electric - 66AH5318 - Newark, An Avnet Company
Chicago, IL, United States
Earth Leakage Protector, 4P, 40A, 415Vac; Product Range Schneider Electric
66AH5318
Earth Leakage Protector, 4P, 40A, 415Vac; Product Range Schneider Electric 66AH5318
EARTH LEAKAGE PROTECTOR, 4P, 40A, 415VAC; Product Range:iID Series; Voltage Rating VAC:415VAC; Voltage Rating V DC:-; Current Rating:40A; No. of Poles:4 Pole; Overload Current:1.5kA; Insulation Voltage:500V; SVHC:No SVHC RoHS Compliant: Yes

EARTH LEAKAGE PROTECTOR, 4P, 40A, 415VAC; Product Range:iID Series; Voltage Rating VAC:415VAC; Voltage Rating V DC:-; Current Rating:40A; No. of Poles:4 Pole; Overload Current:1.5kA; Insulation Voltage:500V; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 655156 66AH5318
Product Name RCCBs Earth Leakage Protector, 4P, 40A, 415Vac; Product Range Schneider Electric
Rated Current 40 amps 40 amps
Unlock Full Specs
to access all available technical data

Similar Products

QMB Series Thermal Circuit Breaker, 15A - QMB-153-11C3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 15 amps
Trip System Type Thermal
View Details
2 suppliers
15 Amp 2 Pole Snap-in Circuit Breaker with Guard - 82910270 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Rated Breaking Capacity 15 amps
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Circuit Breakers - 486-2966-ND - DigiKey
Specs
Rated Current 5 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details