Schneider Electric MCBs A9F55216

Description
Schneider Electric A9F55216
Request a Quote Datasheet
Description
Schneider Electric A9F55216
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MCBs - 7913521 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schneider Electric A9F55216

Schneider Electric A9F55216

Supplier's Site
Din Rail Mount Circuit Breaker - 104336689 - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
104336689
Din Rail Mount Circuit Breaker 104336689
CIRCUIT BREAKER, MINIATURE, ACTI9 IC60H, 16 AMP, 2 POLE, 440 VAC, 50/60 HZ, D-CURVE, -35 TO +70 DEGREE C, IP20. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, MINIATURE, ACTI9 IC60H, 16 AMP, 2 POLE, 440 VAC, 50/60 HZ, D-CURVE, -35 TO +70 DEGREE C, IP20. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Breaker, Thermal Magnetic, 2Pole; Product Range Schneider Electric - 66AH5298 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Magnetic, 2Pole; Product Range Schneider Electric
66AH5298
Circuit Breaker, Thermal Magnetic, 2Pole; Product Range Schneider Electric 66AH5298
CIRCUIT BREAKER, THERMAL MAGNETIC, 2POLE; Product Range:iC60H Series; Current Rating:16A; No. of Poles:2 Pole; Voltage Rating V DC:133VDC; Voltage Rating VAC:440VAC; Circuit Breaker Mounting:DIN Rail; SVHC:No SVHC (15-Ja RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL MAGNETIC, 2POLE; Product Range:iC60H Series; Current Rating:16A; No. of Poles:2 Pole; Voltage Rating V DC:133VDC; Voltage Rating VAC:440VAC; Circuit Breaker Mounting:DIN Rail; SVHC:No SVHC (15-Ja RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Radwell International Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 7913521 104336689 66AH5298
Product Name MCBs Din Rail Mount Circuit Breaker Circuit Breaker, Thermal Magnetic, 2Pole; Product Range Schneider Electric
Rated Breaking Capacity 10000 amps
Number of Poles 2 2 2
Mounting Style Din Rail Mounted
Text for Mounting Din rail DIN Rail
Terminal Type Screw
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit breaker - 787-3861/200-1000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
Circuit Breaker - 82910161 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 10 amps
Approvals / Ratings CE
View Details
Circuit Breakers - 209-1-1-52-1-7-15-V-ND - DigiKey
Specs
Rated Current 15 amps
Trip System Type Magnetic Hydraulic
Mounting Style Plug-in
View Details
QMB Series Thermal Circuit Breaker, 5A - QMB-053-00ENN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 5 amps
Trip System Type Thermal
View Details