SCHURTER Inc Circuit Breaker; 5 A; 480/277 VAC (1 Phase); 2; Thermal Magnetic; 50; Screw 4420.0237

Description
Heavy-Duty Bayonet Knob Fuse Holders, Black Thermoset Body Material Trip free multi-pole thermal-magnetic circuit breaker rated 277 VAC (1-Pole), 480 VAC (2- and 3-Pole). DIN-rail mounting (35 mm). Add-on modules include — auxiliary and signal contact options; remote trip release option. Other rated currents and 4-pole option available. DC versions available at rated currents up to 50 A, 180/360 VDC. Now rated for UL 508 motor controller use. It’s applications for Industrial machines, automation, aircondition and ventilation, transformers, power supplies, telecom systems, computer systems, test systems and medical equipments.
Description
Heavy-Duty Bayonet Knob Fuse Holders, Black Thermoset Body Material Trip free multi-pole thermal-magnetic circuit breaker rated 277 VAC (1-Pole), 480 VAC (2- and 3-Pole). DIN-rail mounting (35 mm). Add-on modules include — auxiliary and signal contact options; remote trip release option. Other rated currents and 4-pole option available. DC versions available at rated currents up to 50 A, 180/360 VDC. Now rated for UL 508 motor controller use. It’s applications for Industrial machines, automation, aircondition and ventilation, transformers, power supplies, telecom systems, computer systems, test systems and medical equipments.

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker; 5 A; 480/277 VAC (1 Phase); 2; Thermal Magnetic; 50; Screw - 70160397 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker; 5 A; 480/277 VAC (1 Phase); 2; Thermal Magnetic; 50; Screw
70160397
Circuit Breaker; 5 A; 480/277 VAC (1 Phase); 2; Thermal Magnetic; 50; Screw 70160397
Heavy-Duty Bayonet Knob Fuse Holders, Black Thermoset Body Material Trip free multi-pole thermal-magnetic circuit breaker rated 277 VAC (1-Pole), 480 VAC (2- and 3-Pole). DIN-rail mounting (35 mm). Add-on modules include — auxiliary and signal contact options; remote trip release option. Other rated currents and 4-pole option available. DC versions available at rated currents up to 50 A, 180/360 VDC. Now rated for UL 508 motor controller use. It’s applications for Industrial machines, automation, aircondition and ventilation, transformers, power supplies, telecom systems, computer systems, test systems and medical equipments.

Heavy-Duty Bayonet Knob Fuse Holders, Black Thermoset Body Material
Trip free multi-pole thermal-magnetic circuit breaker rated 277 VAC (1-Pole), 480 VAC (2- and 3-Pole). DIN-rail mounting (35 mm). Add-on modules include — auxiliary and signal contact options; remote trip release option. Other rated currents and 4-pole option available. DC versions available at rated currents up to 50 A, 180/360 VDC. Now rated for UL 508 motor controller use.
It’s applications for Industrial machines, automation, aircondition and ventilation, transformers, power supplies, telecom systems, computer systems, test systems and medical equipments.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Circuit Breakers
Product Number 70160397
Product Name Circuit Breaker; 5 A; 480/277 VAC (1 Phase); 2; Thermal Magnetic; 50; Screw
Rated AC Voltage 480 volts
Rated Current 5 amps
Trip System Type Thermal Magnetic
Number of Poles 2
Unlock Full Specs
to access all available technical data

Similar Products

Single Pole B-Trip Supplementary Circuit Breakers - 1B63UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 63 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Circuit Breakers - 209-1-1REC4-53-2-8M-40-H-ND - DigiKey
Specs
Rated Current 40 amps
Trip System Type Magnetic Hydraulic
Mounting Style Plug-in
View Details
Circuit Breakers - 486-3-128-199-ND - DigiKey
Specs
Rated Current 6 amps
Trip System Type Thermal
Features Trip Indicator
View Details
3 suppliers