THERMAL MAG CKT BREAKER, 3P, 50A, 440VAC ROHS COMPLIANT: YES
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 7913401 | 84AH4705 |
| Product Name | MCBs | Thermal Mag Ckt Breaker, 3P, 50A, 440Vac Rohs Compliant Schneider Electric |
| Rated Breaking Capacity | 10000 amps | |
| Number of Poles | 3 | |
| Mounting Style | Din Rail Mounted | |
| Text for Mounting | Din rail |