CIRCUIT BREAKER, THERMAL MAGNETIC, 2POLE; Product Range:iC60H Series; Current Rating:2A; No. of Poles:2 Pole; Voltage Rating V DC:133VDC; Voltage Rating VAC:440VAC; Circuit Breaker Mounting:DIN Rail; SVHC:No SVHC (15-Jan RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 7913326 | 66AH5262 |
| Product Name | MCBs | Circuit Breaker, Thermal Magnetic, 2Pole; Product Range Schneider Electric |
| Rated Breaking Capacity | 10000 amps | |
| Number of Poles | 2 | 2 |
| Mounting Style | Din Rail Mounted | |
| Text for Mounting | Din rail | DIN Rail |
| Terminal Type | Screw |