Juno Lighting Group Incandescent Recessed Housing A6H

Description
WALL WASH RECESSED ROUGH IN HOUSING TYPE 6 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION A19/A21 LAMP TYPE 40 TO 100 W (A19), 75 TO 150 W (A21) LAMP WATTAGE 16 GAUGE GALVANIZED STEEL RING HOUSING MATERIAL 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE HORIZONTAL LAMP MOUNTING POSITION 4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 6 7/8 INCH CEILING OPENING SIZE INDY[T], JUNO[R] BRAND VOLTAGE RATING 120 V A6H MODEL
Datasheet
Description
WALL WASH RECESSED ROUGH IN HOUSING TYPE 6 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION A19/A21 LAMP TYPE 40 TO 100 W (A19), 75 TO 150 W (A21) LAMP WATTAGE 16 GAUGE GALVANIZED STEEL RING HOUSING MATERIAL 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE HORIZONTAL LAMP MOUNTING POSITION 4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 6 7/8 INCH CEILING OPENING SIZE INDY[T], JUNO[R] BRAND VOLTAGE RATING 120 V A6H MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Recessed Housing - A6H - Juno Lighting Group
Des Plaines, IL, USA
Incandescent Recessed Housing
A6H
Incandescent Recessed Housing A6H
WALL WASH RECESSED ROUGH IN HOUSING TYPE 6 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION A19/A21 LAMP TYPE 40 TO 100 W (A19), 75 TO 150 W (A21) LAMP WATTAGE 16 GAUGE GALVANIZED STEEL RING HOUSING MATERIAL 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE HORIZONTAL LAMP MOUNTING POSITION 4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 6 7/8 INCH CEILING OPENING SIZE INDY[T], JUNO[R] BRAND VOLTAGE RATING 120 V A6H MODEL
  • WALL WASH RECESSED ROUGH IN HOUSING TYPE
  • 6 INCH
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • A19/A21 LAMP TYPE
  • 40 TO 100 W (A19), 75 TO 150 W (A21) LAMP WATTAGE
  • 16 GAUGE GALVANIZED STEEL RING HOUSING MATERIAL
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • HORIZONTAL LAMP MOUNTING POSITION
  • 4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
  • 6 7/8 INCH CEILING OPENING SIZE
  • INDY[T], JUNO[R] BRAND
  • VOLTAGE RATING 120 V
  • A6H MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number A6H
Product Name Incandescent Recessed Housing
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Low Bay & High Bay Lighting - 2856585 - RS Components, Ltd.
Specs
Lamp Type LED
View Details